HAVE, Inc. Canare F15 TS 1/4" Phone Plug CANF15

Description
Canare â•" TS (TIp Sleeve - Mono) Phone Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easywiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. 1/4" TS Phone - Tip Sleeve. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Reinforced one-piece body and sleeve includes a purebrass bar that runs the length of the handle; 50% stronger than ordinary plugs and 20% stronger than other "high-grade" plugs. Patented "V-Lock" system ensures good electrical contact by keepingthe plugs tight where others pull out. Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designedknurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.
Description
Canare â•" TS (TIp Sleeve - Mono) Phone Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easywiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. 1/4" TS Phone - Tip Sleeve. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Reinforced one-piece body and sleeve includes a purebrass bar that runs the length of the handle; 50% stronger than ordinary plugs and 20% stronger than other "high-grade" plugs. Patented "V-Lock" system ensures good electrical contact by keepingthe plugs tight where others pull out. Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designedknurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.

Suppliers

Company
Product
Description
Supplier Links
Canare F15 TS 1/4
Hudson, NY, USA
Canare F15 TS 1/4" Phone Plug
CANF15
Canare F15 TS 1/4" Phone Plug CANF15
Canare â•" TS (TIp Sleeve - Mono) Phone Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easywiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. 1/4" TS Phone - Tip Sleeve. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Reinforced one-piece body and sleeve includes a purebrass bar that runs the length of the handle; 50% stronger than ordinary plugs and 20% stronger than other "high-grade" plugs. Patented "V-Lock" system ensures good electrical contact by keepingthe plugs tight where others pull out. Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designedknurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.

Canare â•" TS (TIp Sleeve - Mono) Phone Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easywiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects.

  • 1/4" TS Phone - Tip Sleeve.
  • Cable Entry I.D. : .244 in (6.2 mm)
  • Max. Cable O.D. : .236 in. (6.0 mm)
  • Reinforced one-piece body and sleeve includes a purebrass bar that runs the length of the handle; 50% stronger than ordinary plugs and 20% stronger than other "high-grade" plugs.
  • Patented "V-Lock" system ensures good electrical contact by keepingthe plugs tight where others pull out.
  • Body: Brass
  • Material Plating: Nickel
  • Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designedknurled surface to prevent finger slippage.
  • Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief.
  • Proprietary 360 degree cable clamp design that ensures long life durability.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANF15
Product Name Canare F15 TS 1/4" Phone Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers