HAVE, Inc. Canare F12 TRS Mini 3.5mm Plug CANF12

Description
Canare Mini Phone TRS Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly,good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. Mini Phone TRS - Tip Ring Sleeve. Cable Entry I.D. : .248 in (6.3 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.
Description
Canare Mini Phone TRS Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly,good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. Mini Phone TRS - Tip Ring Sleeve. Cable Entry I.D. : .248 in (6.3 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.

Suppliers

Company
Product
Description
Supplier Links
Canare F12 TRS Mini 3.5mm Plug - CANF12 - HAVE, Inc.
Hudson, NY, USA
Canare F12 TRS Mini 3.5mm Plug
CANF12
Canare F12 TRS Mini 3.5mm Plug CANF12
Canare Mini Phone TRS Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly,good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. Mini Phone TRS - Tip Ring Sleeve. Cable Entry I.D. : .248 in (6.3 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.

Canare Mini Phone TRS Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly,good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects.

  • Mini Phone TRS - Tip Ring Sleeve.
  • Cable Entry I.D. : .248 in (6.3 mm)
  • Max. Cable O.D. : .236 in. (6.0 mm)
  • Body: Brass
  • Material Plating: Nickel
  • Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage.
  • Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief.
  • Proprietary 360 degree cable clamp design that ensures long life durability.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANF12
Product Name Canare F12 TRS Mini 3.5mm Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers