HAVE, Inc. Canare F11 TS Mini 3.5mm Audio Plug CANF11

Description
Canare Mini Phone TS Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. Mini Phone TS - Tip Sleeve. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.
Description
Canare Mini Phone TS Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. Mini Phone TS - Tip Sleeve. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.

Suppliers

Company
Product
Description
Supplier Links
Canare F11 TS Mini 3.5mm Audio Plug - CANF11 - HAVE, Inc.
Hudson, NY, USA
Canare F11 TS Mini 3.5mm Audio Plug
CANF11
Canare F11 TS Mini 3.5mm Audio Plug CANF11
Canare Mini Phone TS Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. Mini Phone TS - Tip Sleeve. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.

Canare Mini Phone TS Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects.

  • Mini Phone TS - Tip Sleeve.
  • Cable Entry I.D. : .244 in (6.2 mm)
  • Max. Cable O.D. : .236 in. (6.0 mm)
  • Body: Brass
  • Material Plating: Nickel
  • Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage.
  • Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief.
  • Proprietary 360 degree cable clamp design that ensures long life durability.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANF11
Product Name Canare F11 TS Mini 3.5mm Audio Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Backplane Connectors - Specialized - 10009556-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers