HAVE, Inc. Canare F10 RCA Male Deluxe Gold Tip CANF10

Description
CANF10 - Canare Full-Size RCA Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, testprobes and Hi-Fi Interconnects. Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Full-size RCA Audio Connector. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Spring type strain relief prevents cabledamage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability. Gold-plated brass inner shaft offering low contact resistance and eliminates corrosion problems with the mating receptacle. Deluxe clamp and body design.
Description
CANF10 - Canare Full-Size RCA Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, testprobes and Hi-Fi Interconnects. Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Full-size RCA Audio Connector. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Spring type strain relief prevents cabledamage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability. Gold-plated brass inner shaft offering low contact resistance and eliminates corrosion problems with the mating receptacle. Deluxe clamp and body design.

Suppliers

Company
Product
Description
Supplier Links
Canare F10 RCA Male Deluxe Gold Tip - CANF10 - HAVE, Inc.
Hudson, NY, USA
Canare F10 RCA Male Deluxe Gold Tip
CANF10
Canare F10 RCA Male Deluxe Gold Tip CANF10
CANF10 - Canare Full-Size RCA Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, testprobes and Hi-Fi Interconnects. Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Full-size RCA Audio Connector. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Spring type strain relief prevents cabledamage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability. Gold-plated brass inner shaft offering low contact resistance and eliminates corrosion problems with the mating receptacle. Deluxe clamp and body design.

CANF10 - Canare Full-Size RCA Audio Connector.
All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, testprobes and Hi-Fi Interconnects.

  • Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage.
  • Full-size RCA Audio Connector.
  • Cable Entry I.D. : .244 in (6.2 mm)
  • Max. Cable O.D. : .236 in. (6.0 mm)
  • Body: Brass
  • Material Plating: Nickel
  • Spring type strain relief prevents cabledamage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief.
  • Proprietary 360 degree cable clamp design that ensures long life durability.
  • Gold-plated brass inner shaft offering low contact resistance and eliminates corrosion problems with the mating receptacle.
  • Deluxe clamp and body design.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANF10
Product Name Canare F10 RCA Male Deluxe Gold Tip
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-0121 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers