HAVE, Inc. Canare Elec To Optical Media Converter CANEO100A51

Description
CANEO100A51 - Canare EO100A Electrical to Optical Media Converter Module- 1511nm wavelength Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease of connection. Use these handy converters in single pairs or multiples. FEATURES: EO-100A** accepts your coaxial signal and converts it to optical. 1511nm DFB-LD (8 channels available in EO100A** series) -2.7dBm Optical Power 17dBm Power Budget with OE-101 BENEFITS Multi Format; Supports HD-SDI, SD-SDI and DVB-ASI Low Power Usage Space-savingSize - 1RU height Use with existing coaxial wiring Low-cost Fiber Optic Option Farther Signal Transmission than Coax. (Up to 69km) APPLICATIONS SMPTE 259M and 292M HD-SDI/SD-SDI/DVB-AS I Dark Fiber Transmission HD Trucks, Sporting/Events, Broadcasting HDTV Upgrades and HD Facilities
Description
CANEO100A51 - Canare EO100A Electrical to Optical Media Converter Module- 1511nm wavelength Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease of connection. Use these handy converters in single pairs or multiples. FEATURES: EO-100A** accepts your coaxial signal and converts it to optical. 1511nm DFB-LD (8 channels available in EO100A** series) -2.7dBm Optical Power 17dBm Power Budget with OE-101 BENEFITS Multi Format; Supports HD-SDI, SD-SDI and DVB-ASI Low Power Usage Space-savingSize - 1RU height Use with existing coaxial wiring Low-cost Fiber Optic Option Farther Signal Transmission than Coax. (Up to 69km) APPLICATIONS SMPTE 259M and 292M HD-SDI/SD-SDI/DVB-AS I Dark Fiber Transmission HD Trucks, Sporting/Events, Broadcasting HDTV Upgrades and HD Facilities

Suppliers

Company
Product
Description
Supplier Links
Canare Elec To Optical Media Converter - CANEO100A51 - HAVE, Inc.
Hudson, NY, USA
Canare Elec To Optical Media Converter
CANEO100A51
Canare Elec To Optical Media Converter CANEO100A51
CANEO100A51 - Canare EO100A Electrical to Optical Media Converter Module- 1511nm wavelength Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease of connection. Use these handy converters in single pairs or multiples. FEATURES: EO-100A** accepts your coaxial signal and converts it to optical. 1511nm DFB-LD (8 channels available in EO100A** series) -2.7dBm Optical Power 17dBm Power Budget with OE-101 BENEFITS Multi Format; Supports HD-SDI, SD-SDI and DVB-ASI Low Power Usage Space-savingSize - 1RU height Use with existing coaxial wiring Low-cost Fiber Optic Option Farther Signal Transmission than Coax. (Up to 69km) APPLICATIONS SMPTE 259M and 292M HD-SDI/SD-SDI/DVB-AS I Dark Fiber Transmission HD Trucks, Sporting/Events, Broadcasting HDTV Upgrades and HD Facilities

CANEO100A51 - Canare EO100A Electrical to Optical Media Converter Module- 1511nm wavelength
Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease of connection. Use these handy converters in single pairs or multiples.
FEATURES:

  • EO-100A** accepts your coaxial signal and converts it to optical.
  • 1511nm DFB-LD (8 channels available in EO100A** series)
  • -2.7dBm Optical Power
  • 17dBm Power Budget with OE-101
    BENEFITS
  • Multi Format; Supports HD-SDI, SD-SDI and DVB-ASI
  • Low Power Usage
  • Space-savingSize - 1RU height
  • Use with existing coaxial wiring
  • Low-cost Fiber Optic Option
  • Farther Signal Transmission than Coax. (Up to 69km)
    APPLICATIONS
  • SMPTE 259M and 292M
  • HD-SDI/SD-SDI/DVB-ASI
  • Dark Fiber Transmission
  • HD Trucks, Sporting/Events, Broadcasting
  • HDTV Upgrades and HD Facilities
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Fiber Optic Transceivers
Product Number CANEO100A51
Product Name Canare Elec To Optical Media Converter
Unlock Full Specs
to access all available technical data

Similar Products

SR4 -100G - QXP85B4-02D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details