HAVE, Inc. Canare Elec To Optical Media Converter CANEO100

Description
CANEO100 - Canare EO100 Electrical to Optical Media Converter Module- 1310nm wavelength Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease ofconnection. Use these handy converters in single pairs or multiples. FEATURES: EO-100 accepts your coaxial signal and converts it to optical. 1310nm FP-LD -7.8dBm Optical Power 128dBm Power Budget with OE-101 BENEFITS Multi Format; Supports HD-SDI, SD-SDI and DVB-ASI Low Power Usage Space-saving Size - 1RU height Use with existing coaxialwiring Low-cost Fiber Optic Option Farther Signal Transmission than Coax. (Up to 69km) APPLICATIONS SMPTE 259M and 292M HD-SDI/SD-SDI/DVB-AS I Dark Fiber Transmission HD Trucks, Sporting/Events, Broadcasting HDTV Upgrades and HD Facilities
Description
CANEO100 - Canare EO100 Electrical to Optical Media Converter Module- 1310nm wavelength Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease ofconnection. Use these handy converters in single pairs or multiples. FEATURES: EO-100 accepts your coaxial signal and converts it to optical. 1310nm FP-LD -7.8dBm Optical Power 128dBm Power Budget with OE-101 BENEFITS Multi Format; Supports HD-SDI, SD-SDI and DVB-ASI Low Power Usage Space-saving Size - 1RU height Use with existing coaxialwiring Low-cost Fiber Optic Option Farther Signal Transmission than Coax. (Up to 69km) APPLICATIONS SMPTE 259M and 292M HD-SDI/SD-SDI/DVB-AS I Dark Fiber Transmission HD Trucks, Sporting/Events, Broadcasting HDTV Upgrades and HD Facilities

Suppliers

Company
Product
Description
Supplier Links
Canare Elec To Optical Media Converter - CANEO100 - HAVE, Inc.
Hudson, NY, USA
Canare Elec To Optical Media Converter
CANEO100
Canare Elec To Optical Media Converter CANEO100
CANEO100 - Canare EO100 Electrical to Optical Media Converter Module- 1310nm wavelength Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease ofconnection. Use these handy converters in single pairs or multiples. FEATURES: EO-100 accepts your coaxial signal and converts it to optical. 1310nm FP-LD -7.8dBm Optical Power 128dBm Power Budget with OE-101 BENEFITS Multi Format; Supports HD-SDI, SD-SDI and DVB-ASI Low Power Usage Space-saving Size - 1RU height Use with existing coaxialwiring Low-cost Fiber Optic Option Farther Signal Transmission than Coax. (Up to 69km) APPLICATIONS SMPTE 259M and 292M HD-SDI/SD-SDI/DVB-AS I Dark Fiber Transmission HD Trucks, Sporting/Events, Broadcasting HDTV Upgrades and HD Facilities

CANEO100 - Canare EO100 Electrical to Optical Media Converter Module- 1310nm wavelength
Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease ofconnection. Use these handy converters in single pairs or multiples.
FEATURES:

  • EO-100 accepts your coaxial signal and converts it to optical.
  • 1310nm FP-LD
  • -7.8dBm Optical Power
  • 128dBm Power Budget with OE-101
    BENEFITS
  • Multi Format; Supports HD-SDI, SD-SDI and DVB-ASI
  • Low Power Usage
  • Space-saving Size - 1RU height
  • Use with existing coaxialwiring
  • Low-cost Fiber Optic Option
  • Farther Signal Transmission than Coax. (Up to 69km)
    APPLICATIONS
  • SMPTE 259M and 292M
  • HD-SDI/SD-SDI/DVB-ASI
  • Dark Fiber Transmission
  • HD Trucks, Sporting/Events, Broadcasting
  • HDTV Upgrades and HD Facilities
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Fiber Optic Transceivers
Product Number CANEO100
Product Name Canare Elec To Optical Media Converter
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-R-P-2-R-SC - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details