HAVE, Inc. Canare Starquad Microphone Cable 100 CANEC100F

Description
CANEC100FBLA - Canare Starquad Microphone Audio Cable, 100 Length, Color: Black Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers
Description
CANEC100FBLA - Canare Starquad Microphone Audio Cable, 100 Length, Color: Black Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers

Suppliers

Company
Product
Description
Supplier Links
Canare Starquad Microphone Cable 100 - CANEC100F - HAVE, Inc.
Hudson, NY, USA
Canare Starquad Microphone Cable 100
CANEC100F
Canare Starquad Microphone Cable 100 CANEC100F
CANEC100FBLA - Canare Starquad Microphone Audio Cable, 100 Length, Color: Black Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers

CANEC100FBLA - Canare Starquad Microphone Audio Cable, 100 Length, Color: Black
Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins.
FEATURES:

  • Super Flexible even in sub-zero weather
  • Rejects EMI, RFI and Handling Noise
  • High Density Copper Braid Shield
  • Variety of Matte Finish Jacket Colors
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS:
  • Microphones
  • Studio Audio Tie Lines
  • Patch Cords
  • Rack Wiring
  • Snake Systems
  • PA Mixers
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANEC100F
Product Name Canare Starquad Microphone Cable 100
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details