HAVE, Inc. Canare EC025F Starquad Microphone Cable 25 FT CANEC025F

Description
CANEC025FBLA - Canare Starquad Microphone Audio Cable, 25 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers
Description
CANEC025FBLA - Canare Starquad Microphone Audio Cable, 25 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers

Suppliers

Company
Product
Description
Supplier Links
Canare EC025F Starquad Microphone Cable 25 FT - CANEC025F - HAVE, Inc.
Hudson, NY, USA
Canare EC025F Starquad Microphone Cable 25 FT
CANEC025F
Canare EC025F Starquad Microphone Cable 25 FT CANEC025F
CANEC025FBLA - Canare Starquad Microphone Audio Cable, 25 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers

CANEC025FBLA - Canare Starquad Microphone Audio Cable, 25 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow
Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins.
FEATURES:

  • Super Flexible even in sub-zero weather
  • Rejects EMI, RFI and Handling Noise
  • High Density Copper Braid Shield
  • Variety of Matte Finish Jacket Colors
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS:
  • Microphones
  • Studio Audio Tie Lines
  • Patch Cords
  • Rack Wiring
  • Snake Systems
  • PA Mixers
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANEC025F
Product Name Canare EC025F Starquad Microphone Cable 25 FT
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - VFB-SK8P-M12-MCU02-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details