HAVE, Inc. Canare EC015F Starquad Microphone Cable 15 FT CANEC015F

Description
CANEC015FBLA - Canare Starquad Microphone Audio Cable, 15 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers
Description
CANEC015FBLA - Canare Starquad Microphone Audio Cable, 15 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers

Suppliers

Company
Product
Description
Supplier Links
Canare EC015F Starquad Microphone Cable 15 FT - CANEC015F - HAVE, Inc.
Hudson, NY, USA
Canare EC015F Starquad Microphone Cable 15 FT
CANEC015F
Canare EC015F Starquad Microphone Cable 15 FT CANEC015F
CANEC015FBLA - Canare Starquad Microphone Audio Cable, 15 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers

CANEC015FBLA - Canare Starquad Microphone Audio Cable, 15 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow
Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins.
FEATURES:

  • Super Flexible even in sub-zero weather
  • Rejects EMI, RFI and Handling Noise
  • High Density Copper Braid Shield
  • Variety of Matte Finish Jacket Colors
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS:
  • Microphones
  • Studio Audio Tie Lines
  • Patch Cords
  • Rack Wiring
  • Snake Systems
  • PA Mixers
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANEC015F
Product Name Canare EC015F Starquad Microphone Cable 15 FT
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details