HAVE, Inc. Canare DVJBW 3.0GHz Dual Video Jack Normal Through CANDVJBW

Description
CANDVJBW - CANARE 75-ohm DIGITAL VIDEO JACK - NORMAL THROUGH. COMES WITH 2 SCREWS The new Canare DVJB-W video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location. Features: New rotary switch design for better performance. Superior isolation performance. Also usable as a digital audio patchbay Lightweight aluminum alloy video jack 3.0GHz Digital Bandwidth Sealed Microswitch Contacts Rear Mount/Front Screws Applications: HD-SDI Serial Digital Video HDTV Upgrades NTSC Analog Satellite Headends CATV Broadband SMPTE 276M/AES3 Digital Audio
Description
CANDVJBW - CANARE 75-ohm DIGITAL VIDEO JACK - NORMAL THROUGH. COMES WITH 2 SCREWS The new Canare DVJB-W video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location. Features: New rotary switch design for better performance. Superior isolation performance. Also usable as a digital audio patchbay Lightweight aluminum alloy video jack 3.0GHz Digital Bandwidth Sealed Microswitch Contacts Rear Mount/Front Screws Applications: HD-SDI Serial Digital Video HDTV Upgrades NTSC Analog Satellite Headends CATV Broadband SMPTE 276M/AES3 Digital Audio

Suppliers

Company
Product
Description
Supplier Links
Canare DVJBW 3.0GHz Dual Video Jack Normal Through - CANDVJBW - HAVE, Inc.
Hudson, NY, USA
Canare DVJBW 3.0GHz Dual Video Jack Normal Through
CANDVJBW
Canare DVJBW 3.0GHz Dual Video Jack Normal Through CANDVJBW
CANDVJBW - CANARE 75-ohm DIGITAL VIDEO JACK - NORMAL THROUGH. COMES WITH 2 SCREWS The new Canare DVJB-W video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location. Features: New rotary switch design for better performance. Superior isolation performance. Also usable as a digital audio patchbay Lightweight aluminum alloy video jack 3.0GHz Digital Bandwidth Sealed Microswitch Contacts Rear Mount/Front Screws Applications: HD-SDI Serial Digital Video HDTV Upgrades NTSC Analog Satellite Headends CATV Broadband SMPTE 276M/AES3 Digital Audio

CANDVJBW - CANARE 75-ohm DIGITAL VIDEO JACK - NORMAL THROUGH. COMES WITH 2 SCREWS
The new Canare DVJB-W video jack was produced with a higher tolerance on the outside video ports.

  • Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location.
    Features:
  • New rotary switch design for better performance.
  • Superior isolation performance.
  • Also usable as a digital audio patchbay Lightweight aluminum alloy video jack
  • 3.0GHz Digital Bandwidth
  • Sealed Microswitch Contacts
  • Rear Mount/Front Screws
    Applications:
  • HD-SDI
  • Serial Digital Video
  • HDTV Upgrades
  • NTSC Analog
  • Satellite Headends
  • CATV Broadband
  • SMPTE 276M/AES3 Digital Audio
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANDVJBW
Product Name Canare DVJBW 3.0GHz Dual Video Jack Normal Through
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details