HAVE, Inc. Canare DVJBS 3.0GHz Dual Video Jack Straight Through CANDVJBS

Description
CANDVJBS - CANARE 75-ohm DIGITAL VIDEO JACK - STRAIGHT THROUGH. COMES WITH 2 SCREWS The new Canare DVJB-S video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location. Features: New rotary switch design for better performance. Superior isolation performance. Also usable as a digital audio patchbay Lightweight aluminum alloy video jack 3.0GHz Digital Bandwidth Sealed Microswitch Contacts Rear Mount/Front Screws Applications: HD-SDI Serial Digital Video HDTV Upgrades NTSC Analog Satellite Headends CATV Broadband SMPTE 276M/AES3 Digital Audio
Description
CANDVJBS - CANARE 75-ohm DIGITAL VIDEO JACK - STRAIGHT THROUGH. COMES WITH 2 SCREWS The new Canare DVJB-S video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location. Features: New rotary switch design for better performance. Superior isolation performance. Also usable as a digital audio patchbay Lightweight aluminum alloy video jack 3.0GHz Digital Bandwidth Sealed Microswitch Contacts Rear Mount/Front Screws Applications: HD-SDI Serial Digital Video HDTV Upgrades NTSC Analog Satellite Headends CATV Broadband SMPTE 276M/AES3 Digital Audio

Suppliers

Company
Product
Description
Supplier Links
Canare DVJBS 3.0GHz Dual Video Jack Straight Through - CANDVJBS - HAVE, Inc.
Hudson, NY, USA
Canare DVJBS 3.0GHz Dual Video Jack Straight Through
CANDVJBS
Canare DVJBS 3.0GHz Dual Video Jack Straight Through CANDVJBS
CANDVJBS - CANARE 75-ohm DIGITAL VIDEO JACK - STRAIGHT THROUGH. COMES WITH 2 SCREWS The new Canare DVJB-S video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location. Features: New rotary switch design for better performance. Superior isolation performance. Also usable as a digital audio patchbay Lightweight aluminum alloy video jack 3.0GHz Digital Bandwidth Sealed Microswitch Contacts Rear Mount/Front Screws Applications: HD-SDI Serial Digital Video HDTV Upgrades NTSC Analog Satellite Headends CATV Broadband SMPTE 276M/AES3 Digital Audio

CANDVJBS - CANARE 75-ohm DIGITAL VIDEO JACK - STRAIGHT THROUGH. COMES WITH 2 SCREWS
The new Canare DVJB-S video jack was produced with a higher tolerance on the outside video ports.

  • Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location.
    Features:
  • New rotary switch design for better performance.
  • Superior isolation performance.
  • Also usable as a digital audio patchbay Lightweight aluminum alloy video jack
  • 3.0GHz Digital Bandwidth
  • Sealed Microswitch Contacts
  • Rear Mount/Front Screws
    Applications:
  • HD-SDI
  • Serial Digital Video
  • HDTV Upgrades
  • NTSC Analog
  • Satellite Headends
  • CATV Broadband
  • SMPTE 276M/AES3 Digital Audio
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANDVJBS
Product Name Canare DVJBS 3.0GHz Dual Video Jack Straight Through
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 8028D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details