HAVE, Inc. Canare Dual Video Jack Straight 2 Screw CANDVJAS

Description
CANARE 75-ohm DIGITAL VIDEO JACK - STRAIGHT THROUGH The new Canare DVJA-S video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location. Key features: DC-1.5GHz Digital Bandwidth Sealed Microswitch Contacts 30,000 Insertion Cycles Rear Mount/Front Screws ColorLabel ID Applications: Serial Digital Video(SDI), Analog Baseband Video, HDTV Upgrades (DTV), Satellite Headends, CATV Broadband, SMPTE 276M/AES3 Digital Audio
Description
CANARE 75-ohm DIGITAL VIDEO JACK - STRAIGHT THROUGH The new Canare DVJA-S video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location. Key features: DC-1.5GHz Digital Bandwidth Sealed Microswitch Contacts 30,000 Insertion Cycles Rear Mount/Front Screws ColorLabel ID Applications: Serial Digital Video(SDI), Analog Baseband Video, HDTV Upgrades (DTV), Satellite Headends, CATV Broadband, SMPTE 276M/AES3 Digital Audio

Suppliers

Company
Product
Description
Supplier Links
Canare Dual Video Jack Straight 2 Screw - CANDVJAS - HAVE, Inc.
Hudson, NY, USA
Canare Dual Video Jack Straight 2 Screw
CANDVJAS
Canare Dual Video Jack Straight 2 Screw CANDVJAS
CANARE 75-ohm DIGITAL VIDEO JACK - STRAIGHT THROUGH The new Canare DVJA-S video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location. Key features: DC-1.5GHz Digital Bandwidth Sealed Microswitch Contacts 30,000 Insertion Cycles Rear Mount/Front Screws ColorLabel ID Applications: Serial Digital Video(SDI), Analog Baseband Video, HDTV Upgrades (DTV), Satellite Headends, CATV Broadband, SMPTE 276M/AES3 Digital Audio

CANARE 75-ohm DIGITAL VIDEO JACK - STRAIGHT THROUGH

  • The new Canare DVJA-S video jack was produced with a higher tolerance on the outside video ports.
  • Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or Canare VPC Video Patch Cord into either front WE port breaks the 75-ohm termination for straight signal pass through. Very useful for bringing up auxiliary equipment to a designated central patchbay location.
    Key features:
  • DC-1.5GHz Digital Bandwidth
  • Sealed Microswitch Contacts
  • 30,000 Insertion Cycles
  • Rear Mount/Front Screws
  • ColorLabel ID
  • Applications: Serial Digital Video(SDI), Analog Baseband Video, HDTV Upgrades (DTV), Satellite Headends, CATV Broadband, SMPTE 276M/AES3 Digital Audio
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANDVJAS
Product Name Canare Dual Video Jack Straight 2 Screw
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details