HAVE, Inc. Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 200 CANDA206-200M

Description
Canare 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It':s robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:10.1 ohms/1000 ft. Shield DC Resistance: <:4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .287 in. (7.3mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: Blue
Description
Canare 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It':s robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:10.1 ohms/1000 ft. Shield DC Resistance: <:4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .287 in. (7.3mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: Blue

Suppliers

Company
Product
Description
Supplier Links
Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 200 - CANDA206-200M - HAVE, Inc.
Hudson, NY, USA
Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 200
CANDA206-200M
Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 200 CANDA206-200M
Canare 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It':s robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:10.1 ohms/1000 ft. Shield DC Resistance: <:4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .287 in. (7.3mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: Blue

Canare 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It':s robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • AES/EBU Digital Audio Cable - single channel.
  • Large OD for longest cable runs.
  • Maximum recommended AES/EBU length: 1,180 ft. (360 meters)
  • Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant 110-ohm impedance.
  • Shield: >:95% Copper High-density Braid.
  • Conductor DC Resistance: <:10.1 ohms/1000 ft.
  • Shield DC Resistance: <:4.3 ohms/1000 ft.
  • Nominal Capacitance: 14.6 pF/ft
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .287 in. (7.3mm)
  • Available Reel Sizes: 100M (328 ft.), 200M (656 ft.)
  • Jacket Color: Blue
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA206-200M
Product Name Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 200
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Ribbon & Flat Cable - 1-57013-7 - TE Connectivity
Specs
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers