HAVE, Inc. Canare DA202-4P AES/EBU Digital Audio Cable 4Pr 25G - 100M ( CANDA2024P-100M

Description
Canare':s multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:7.0 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .496 in. (12.6mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: Blue
Description
Canare':s multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:7.0 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .496 in. (12.6mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: Blue

Suppliers

Company
Product
Description
Supplier Links
Canare DA202-4P AES/EBU Digital Audio Cable 4Pr 25G - 100M ( - CANDA2024P-100M - HAVE, Inc.
Hudson, NY, USA
Canare DA202-4P AES/EBU Digital Audio Cable 4Pr 25G - 100M (
CANDA2024P-100M
Canare DA202-4P AES/EBU Digital Audio Cable 4Pr 25G - 100M ( CANDA2024P-100M
Canare':s multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:7.0 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .496 in. (12.6mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: Blue

Canare':s multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs
  • Maximum recommended AES/EBU length: 590 ft. (180 meters)
  • Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant 110-ohm impedance.
  • Shield: >:95% Copper High-density Braid.
  • Conductor DC Resistance: <:32.3 ohms/1000 ft.
  • Shield DC Resistance: <:7.0 ohms/1000 ft.
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .496 in. (12.6mm)
  • Available Reel Sizes: 100M (328 ft.)
  • Jacket Color: Blue
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA2024P-100M
Product Name Canare DA202-4P AES/EBU Digital Audio Cable 4Pr 25G - 100M (
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil
View Details
PVC Insulated Ground Strap 300V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; TPE, Fluoropolymer
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-6 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers