HAVE, Inc. Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G - 100M ( CANDA2022P-100M

Description
Canare':s multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:7.0 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .421 in. (10.7mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: Blue
Description
Canare':s multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:7.0 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .421 in. (10.7mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: Blue

Suppliers

Company
Product
Description
Supplier Links
Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G - 100M ( - CANDA2022P-100M - HAVE, Inc.
Hudson, NY, USA
Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G - 100M (
CANDA2022P-100M
Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G - 100M ( CANDA2022P-100M
Canare':s multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:7.0 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .421 in. (10.7mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: Blue

Canare':s multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs
  • Maximum recommended AES/EBU length: 590 ft. (180 meters)
  • Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant 110-ohm impedance.
  • Shield: >:95% Copper High-density Braid.
  • Conductor DC Resistance: <:32.3 ohms/1000 ft.
  • Shield DC Resistance: <:7.0 ohms/1000 ft.
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .421 in. (10.7mm)
  • Available Reel Sizes: 100M (328 ft.)
  • Jacket Color: Blue
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA2022P-100M
Product Name Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G - 100M (
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers