HAVE, Inc. Canare BNC Male Terminator CANBCPTA

Description
Canare's PRECISION 75-ohm BNC Termination Plug. All 75-ohm signals ending in termination must be fully converted into energy. If the impedance matching is not perfect, part of this energy will be reflected and result in poor Return Loss (VSWR), especially at higher operating frequencies as with digital video. Canare's precision 75-ohm termination plug far exceeds other commercial termination (by 20 to 30 dB), even those rated at .1% tolerance. Careful attention to impedance design by Canare, results in the first true 75-ohm termination with the same VSWR performance found in test lab precision terminators that cost hundreds of dollars. DC to 2 GHz, >26 dB Return Loss (<1.1 VSWR) 75-ohm Metal Film Resistor Gold Plated Center Pin; Beryllium Copper Outer Contact Speciallydesigned for all Digital Video Equipment Elongated Body design
Description
Canare's PRECISION 75-ohm BNC Termination Plug. All 75-ohm signals ending in termination must be fully converted into energy. If the impedance matching is not perfect, part of this energy will be reflected and result in poor Return Loss (VSWR), especially at higher operating frequencies as with digital video. Canare's precision 75-ohm termination plug far exceeds other commercial termination (by 20 to 30 dB), even those rated at .1% tolerance. Careful attention to impedance design by Canare, results in the first true 75-ohm termination with the same VSWR performance found in test lab precision terminators that cost hundreds of dollars. DC to 2 GHz, >26 dB Return Loss (<1.1 VSWR) 75-ohm Metal Film Resistor Gold Plated Center Pin; Beryllium Copper Outer Contact Speciallydesigned for all Digital Video Equipment Elongated Body design

Suppliers

Company
Product
Description
Supplier Links
Canare BNC Male Terminator - CANBCPTA - HAVE, Inc.
Hudson, NY, USA
Canare BNC Male Terminator
CANBCPTA
Canare BNC Male Terminator CANBCPTA
Canare's PRECISION 75-ohm BNC Termination Plug. All 75-ohm signals ending in termination must be fully converted into energy. If the impedance matching is not perfect, part of this energy will be reflected and result in poor Return Loss (VSWR), especially at higher operating frequencies as with digital video. Canare's precision 75-ohm termination plug far exceeds other commercial termination (by 20 to 30 dB), even those rated at .1% tolerance. Careful attention to impedance design by Canare, results in the first true 75-ohm termination with the same VSWR performance found in test lab precision terminators that cost hundreds of dollars. DC to 2 GHz, >26 dB Return Loss (<1.1 VSWR) 75-ohm Metal Film Resistor Gold Plated Center Pin; Beryllium Copper Outer Contact Speciallydesigned for all Digital Video Equipment Elongated Body design

Canare's PRECISION 75-ohm BNC Termination Plug. All 75-ohm signals ending in termination must be fully converted into energy. If the impedance matching is not perfect, part of this energy will be reflected and result in poor Return Loss (VSWR), especially at higher operating frequencies as with digital video. Canare's precision 75-ohm termination plug far exceeds other commercial termination (by 20 to 30 dB), even those rated at .1% tolerance. Careful attention to impedance design by Canare, results in the first true 75-ohm termination with the same VSWR performance found in test lab precision terminators that cost hundreds of dollars.

  • DC to 2 GHz, >26 dB Return Loss (<1.1 VSWR)
  • 75-ohm Metal Film Resistor
  • Gold Plated Center Pin; Beryllium Copper Outer Contact
  • Speciallydesigned for all Digital Video Equipment
  • Elongated Body design
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCPTA
Product Name Canare BNC Male Terminator
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details