HAVE, Inc. Canare BCPC7FA BNC Male For L7CFB CANBCPC7FA

Description
CANBCPC7FA - Canare 75-Ohm Male BNC Crimp Connector Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged thanquick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. Foruse with Canare L-7CFB.
Description
CANBCPC7FA - Canare 75-Ohm Male BNC Crimp Connector Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged thanquick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. Foruse with Canare L-7CFB.

Suppliers

Company
Product
Description
Supplier Links
Canare BCPC7FA BNC Male For L7CFB - CANBCPC7FA - HAVE, Inc.
Hudson, NY, USA
Canare BCPC7FA BNC Male For L7CFB
CANBCPC7FA
Canare BCPC7FA BNC Male For L7CFB CANBCPC7FA
CANBCPC7FA - Canare 75-Ohm Male BNC Crimp Connector Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged thanquick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. Foruse with Canare L-7CFB.

CANBCPC7FA - Canare 75-Ohm Male BNC Crimp Connector
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature:

  • True 75-ohm construction; Crimp Pin & Sleeve.
  • DC to 2 GHz performance.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure).
  • Exclusive Elongated Body design allows better finger grip action.
  • "Dual Crimp" connection are more reliable and rigged thanquick twist-on style BNC plugs offering superior cable pull strength.
  • Beryllium Copper outer contact. Extremely resilient to flexing.
  • Mechanically mates with common 50-ohm connectors.
  • Foruse with Canare L-7CFB.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCPC7FA
Product Name Canare BCPC7FA BNC Male For L7CFB
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers