HAVE, Inc. Canare BCPC5FA BNC Male For L5CFB V5CFB 1189A CANBCPC5FA

Description
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNCs feature: True 75-ohm construction: Crimp Pin &: Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rugged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare L-5CFB, V-5CFB, Belden 9290, 1189A, Commscope5731.
Description
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNCs feature: True 75-ohm construction: Crimp Pin &: Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rugged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare L-5CFB, V-5CFB, Belden 9290, 1189A, Commscope5731.

Suppliers

Company
Product
Description
Supplier Links
Canare BCPC5FA BNC Male For L5CFB V5CFB 1189A - CANBCPC5FA - HAVE, Inc.
Hudson, NY, USA
Canare BCPC5FA BNC Male For L5CFB V5CFB 1189A
CANBCPC5FA
Canare BCPC5FA BNC Male For L5CFB V5CFB 1189A CANBCPC5FA
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNCs feature: True 75-ohm construction: Crimp Pin &: Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rugged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare L-5CFB, V-5CFB, Belden 9290, 1189A, Commscope5731.

Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNCs feature:

  • True 75-ohm construction: Crimp Pin &: Sleeve.
  • DC to 2 GHz performance.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure).
  • Exclusive Elongated Body design allows better finger grip action.
  • "Dual Crimp" connection are more reliable and rugged than quick twist-on style BNC plugs offering superior cable pull strength.
  • Beryllium Copper outer contact. Extremely resilient to flexing.
  • Mechanically mates with common 50-ohm connectors.
  • For use with Canare L-5CFB, V-5CFB, Belden 9290, 1189A, Commscope5731.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCPC5FA
Product Name Canare BCPC5FA BNC Male For L5CFB V5CFB 1189A
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers