HAVE, Inc. Canare BCPC4F BNC Male For L4CFB 1505A VHD2000M CANBCPC4F

Description
NEW LOW PRICE! Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNCs feature: True 75-ohm construction: Crimp Pin &: Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare V-4CFB, L-4CFB, Belden 1505A, 8241F, 8212, 9167, 9259, 9659, and Gepco VHD2000M Cable Crimp Tool CANTC1, Crimp Die Set CANTCD451CA
Description
NEW LOW PRICE! Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNCs feature: True 75-ohm construction: Crimp Pin &: Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare V-4CFB, L-4CFB, Belden 1505A, 8241F, 8212, 9167, 9259, 9659, and Gepco VHD2000M Cable Crimp Tool CANTC1, Crimp Die Set CANTCD451CA

Suppliers

Company
Product
Description
Supplier Links
Canare BCPC4F BNC Male For L4CFB 1505A VHD2000M - CANBCPC4F - HAVE, Inc.
Hudson, NY, USA
Canare BCPC4F BNC Male For L4CFB 1505A VHD2000M
CANBCPC4F
Canare BCPC4F BNC Male For L4CFB 1505A VHD2000M CANBCPC4F
NEW LOW PRICE! Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNCs feature: True 75-ohm construction: Crimp Pin &: Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare V-4CFB, L-4CFB, Belden 1505A, 8241F, 8212, 9167, 9259, 9659, and Gepco VHD2000M Cable Crimp Tool CANTC1, Crimp Die Set CANTCD451CA

NEW LOW PRICE!
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNCs feature:

  • True 75-ohm construction: Crimp Pin &: Sleeve.
  • DC to 2 GHz performance.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure).
  • Exclusive Elongated Body design allows better finger grip action.
  • "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength.
  • Beryllium Copper outer contact. Extremely resilient to flexing.
  • Mechanically mates with common 50-ohm connectors.
  • For use with Canare V-4CFB, L-4CFB, Belden 1505A, 8241F, 8212, 9167, 9259, 9659, and Gepco VHD2000M Cable
  • Crimp Tool CANTC1, Crimp Die Set CANTCD451CA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCPC4F
Product Name Canare BCPC4F BNC Male For L4CFB 1505A VHD2000M
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details