HAVE, Inc. Canare BCPC4B BNC Male For LV61S 8241 8279 CANBCPC4B

Description
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare LV-61S, Belden 8241, 8279.
Description
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare LV-61S, Belden 8241, 8279.

Suppliers

Company
Product
Description
Supplier Links
Canare BCPC4B BNC Male For LV61S 8241 8279 - CANBCPC4B - HAVE, Inc.
Hudson, NY, USA
Canare BCPC4B BNC Male For LV61S 8241 8279
CANBCPC4B
Canare BCPC4B BNC Male For LV61S 8241 8279 CANBCPC4B
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare LV-61S, Belden 8241, 8279.

Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature:

  • True 75-ohm construction; Crimp Pin & Sleeve.
  • DC to 2 GHz performance.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure).
  • Exclusive Elongated Body design allows better finger grip action.
  • "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength.
  • Beryllium Copper outer contact. Extremely resilient to flexing.
  • Mechanically mates with common 50-ohm connectors.
  • For use with Canare LV-61S, Belden 8241, 8279.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCPC4B
Product Name Canare BCPC4B BNC Male For LV61S 8241 8279
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190007 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details