HAVE, Inc. Canare BCP-C25F BNC Crimp Plug For Gepco VDM230 & Canare L-2 CANBCPC25F

Description
CANBCPC25F - Canare BCP-C25F Male BNC Crimp Connector, 75-Ohm. For use with Canare L-2.5CFB, Gepco VDM230, and Belden 1855A Cable Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC':s feature: True 75-ohm construction: Crimp Pin &:: Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). li>::Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare L-2.5CFB, Gepco VDM230, Belden 1855A, Commscope 7538, 753605.
Description
CANBCPC25F - Canare BCP-C25F Male BNC Crimp Connector, 75-Ohm. For use with Canare L-2.5CFB, Gepco VDM230, and Belden 1855A Cable Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC':s feature: True 75-ohm construction: Crimp Pin &:: Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). li>::Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare L-2.5CFB, Gepco VDM230, Belden 1855A, Commscope 7538, 753605.

Suppliers

Company
Product
Description
Supplier Links
Canare BCP-C25F BNC Crimp Plug For Gepco VDM230 & Canare L-2 - CANBCPC25F - HAVE, Inc.
Hudson, NY, USA
Canare BCP-C25F BNC Crimp Plug For Gepco VDM230 & Canare L-2
CANBCPC25F
Canare BCP-C25F BNC Crimp Plug For Gepco VDM230 & Canare L-2 CANBCPC25F
CANBCPC25F - Canare BCP-C25F Male BNC Crimp Connector, 75-Ohm. For use with Canare L-2.5CFB, Gepco VDM230, and Belden 1855A Cable Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC':s feature: True 75-ohm construction: Crimp Pin &:: Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). li>::Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare L-2.5CFB, Gepco VDM230, Belden 1855A, Commscope 7538, 753605.

CANBCPC25F - Canare BCP-C25F Male BNC Crimp Connector, 75-Ohm. For use with Canare L-2.5CFB, Gepco VDM230, and Belden 1855A Cable
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC':s feature:

  • True 75-ohm construction: Crimp Pin &:: Sleeve.
  • DC to 2 GHz performance.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). li>::Exclusive Elongated Body design allows better finger grip action.
  • "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength.
  • Beryllium Copper outer contact. Extremely resilient to flexing.
  • Mechanically mates with common 50-ohm connectors.
  • For use with Canare L-2.5CFB, Gepco VDM230, Belden 1855A, Commscope 7538, 753605.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCPC25F
Product Name Canare BCP-C25F BNC Crimp Plug For Gepco VDM230 & Canare L-2
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - CKB.M19.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers