HAVE, Inc. Canare BCPC1 BNC Male For L-1.5C2VS & V-1.5C CANBCPC1

Description
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare L-1.5C2VS, V-1.5C and Belden 83264, 83267.
Description
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare L-1.5C2VS, V-1.5C and Belden 83264, 83267.

Suppliers

Company
Product
Description
Supplier Links
Canare BCPC1 BNC Male For L-1.5C2VS & V-1.5C - CANBCPC1 - HAVE, Inc.
Hudson, NY, USA
Canare BCPC1 BNC Male For L-1.5C2VS & V-1.5C
CANBCPC1
Canare BCPC1 BNC Male For L-1.5C2VS & V-1.5C CANBCPC1
Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure). Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with Canare L-1.5C2VS, V-1.5C and Belden 83264, 83267.

Canare BNC connectors are high performance MIL-C-39012 True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of high bandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature:

  • True 75-ohm construction; Crimp Pin & Sleeve.
  • DC to 2 GHz performance.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (the leading cause of BNC connector failure).
  • Exclusive Elongated Body design allows better finger grip action.
  • "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength.
  • Beryllium Copper outer contact. Extremely resilient to flexing.
  • Mechanically mates with common 50-ohm connectors.
  • For use with Canare L-1.5C2VS, V-1.5C and Belden 83264, 83267.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCPC1
Product Name Canare BCPC1 BNC Male For L-1.5C2VS & V-1.5C
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details