HAVE, Inc. Canare BNC Jack-Solder Nickel CANBCJRUD

Description
CANBCJRUD - Canare BNC Jack-Solder, Front or Rear Mountable A/V Jack. Nickel Housing. New footprint A/V jacks offer Canare quality for non-Canare panels. Now with specific dimensions to coincide with other manufacturers' measurements, Canare helps make your installations and repairs easier than ever. FEATURES: Front or rear mountable Nickel or black chrome housing available Compatible with industry-standard A/V panels GENERAL SPECIFICATIONS: 23.6mm center hole diameter 24mm vertical distance between screw holes 19mm horizontal distance between screw holes
Description
CANBCJRUD - Canare BNC Jack-Solder, Front or Rear Mountable A/V Jack. Nickel Housing. New footprint A/V jacks offer Canare quality for non-Canare panels. Now with specific dimensions to coincide with other manufacturers' measurements, Canare helps make your installations and repairs easier than ever. FEATURES: Front or rear mountable Nickel or black chrome housing available Compatible with industry-standard A/V panels GENERAL SPECIFICATIONS: 23.6mm center hole diameter 24mm vertical distance between screw holes 19mm horizontal distance between screw holes

Suppliers

Company
Product
Description
Supplier Links
Canare BNC Jack-Solder Nickel - CANBCJRUD - HAVE, Inc.
Hudson, NY, USA
Canare BNC Jack-Solder Nickel
CANBCJRUD
Canare BNC Jack-Solder Nickel CANBCJRUD
CANBCJRUD - Canare BNC Jack-Solder, Front or Rear Mountable A/V Jack. Nickel Housing. New footprint A/V jacks offer Canare quality for non-Canare panels. Now with specific dimensions to coincide with other manufacturers' measurements, Canare helps make your installations and repairs easier than ever. FEATURES: Front or rear mountable Nickel or black chrome housing available Compatible with industry-standard A/V panels GENERAL SPECIFICATIONS: 23.6mm center hole diameter 24mm vertical distance between screw holes 19mm horizontal distance between screw holes

CANBCJRUD - Canare BNC Jack-Solder, Front or Rear Mountable A/V Jack. Nickel Housing.
New footprint A/V jacks offer Canare quality for non-Canare panels. Now with specific dimensions to coincide with other manufacturers' measurements, Canare helps make your installations and repairs easier than ever.
FEATURES:

  • Front or rear mountable
  • Nickel or black chrome housing available
  • Compatible with industry-standard A/V panels
    GENERAL SPECIFICATIONS:
  • 23.6mm center hole diameter
  • 24mm vertical distance between screw holes
  • 19mm horizontal distance between screw holes
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCJRUD
Product Name Canare BNC Jack-Solder Nickel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details