HAVE, Inc. Canare BCJJRU BNC Jack-Jack Flush Mount CANBCJJRU

Description
Canare 75-ohm BNC RECESSED Bulkhead Receptacle - Jack-to-Jack. Ordinary panel mount BNC Bulkhead connectors are often precariously exposed on a wall plate located in high traffic areas offering little protection from physical damage. Canares unique RECESSED FLUSH MOUNT panel jack design effectively solves the problem and protects the housed connector. Built in panel isolation bushing. Receptacle resides safely on the same panel alongside any audio, power, data or intercom lines without electrical crosstalk or grounding problems (also available in recessed 75-ohm RCA and F jack versions) Mounts in common Canare hole punch Totally isolated from Panel <:1.1 VSWR DC-2GHz Center Contact Plating Material: Beryllium Copper Gold Body Plating Material: Brass Nickel Insulation Resistance @ 500V DC: >:1000 M-ohm Voltage Rating for 1 Minute: 1500V AC(rms) Center Contact Resistance: <:6m-ohm Outer Contact Resistance: <:3m-ohm Use with Canare Isolation Bushing CANIU716 Use our high-quality Canare CANBET12 Extraction Tool to insert and extract all Canare BNC crimp plugs from recessed or standoff BNC receptacles and DVJ digital video jacks.
Description
Canare 75-ohm BNC RECESSED Bulkhead Receptacle - Jack-to-Jack. Ordinary panel mount BNC Bulkhead connectors are often precariously exposed on a wall plate located in high traffic areas offering little protection from physical damage. Canares unique RECESSED FLUSH MOUNT panel jack design effectively solves the problem and protects the housed connector. Built in panel isolation bushing. Receptacle resides safely on the same panel alongside any audio, power, data or intercom lines without electrical crosstalk or grounding problems (also available in recessed 75-ohm RCA and F jack versions) Mounts in common Canare hole punch Totally isolated from Panel <:1.1 VSWR DC-2GHz Center Contact Plating Material: Beryllium Copper Gold Body Plating Material: Brass Nickel Insulation Resistance @ 500V DC: >:1000 M-ohm Voltage Rating for 1 Minute: 1500V AC(rms) Center Contact Resistance: <:6m-ohm Outer Contact Resistance: <:3m-ohm Use with Canare Isolation Bushing CANIU716 Use our high-quality Canare CANBET12 Extraction Tool to insert and extract all Canare BNC crimp plugs from recessed or standoff BNC receptacles and DVJ digital video jacks.

Suppliers

Company
Product
Description
Supplier Links
Canare BCJJRU BNC Jack-Jack Flush Mount - CANBCJJRU - HAVE, Inc.
Hudson, NY, USA
Canare BCJJRU BNC Jack-Jack Flush Mount
CANBCJJRU
Canare BCJJRU BNC Jack-Jack Flush Mount CANBCJJRU
Canare 75-ohm BNC RECESSED Bulkhead Receptacle - Jack-to-Jack. Ordinary panel mount BNC Bulkhead connectors are often precariously exposed on a wall plate located in high traffic areas offering little protection from physical damage. Canares unique RECESSED FLUSH MOUNT panel jack design effectively solves the problem and protects the housed connector. Built in panel isolation bushing. Receptacle resides safely on the same panel alongside any audio, power, data or intercom lines without electrical crosstalk or grounding problems (also available in recessed 75-ohm RCA and F jack versions) Mounts in common Canare hole punch Totally isolated from Panel <:1.1 VSWR DC-2GHz Center Contact Plating Material: Beryllium Copper Gold Body Plating Material: Brass Nickel Insulation Resistance @ 500V DC: >:1000 M-ohm Voltage Rating for 1 Minute: 1500V AC(rms) Center Contact Resistance: <:6m-ohm Outer Contact Resistance: <:3m-ohm Use with Canare Isolation Bushing CANIU716 Use our high-quality Canare CANBET12 Extraction Tool to insert and extract all Canare BNC crimp plugs from recessed or standoff BNC receptacles and DVJ digital video jacks.

Canare 75-ohm BNC RECESSED Bulkhead Receptacle - Jack-to-Jack. Ordinary panel mount BNC Bulkhead connectors are often precariously exposed on a wall plate located in high traffic areas offering little protection from physical damage. Canares unique RECESSED FLUSH MOUNT panel jack design effectively solves the problem and protects the housed connector.

  • Built in panel isolation bushing. Receptacle resides safely on the same panel alongside any audio, power, data or intercom lines without electrical crosstalk or grounding problems (also available in recessed 75-ohm RCA and F jack versions)
  • Mounts in common Canare hole punch
  • Totally isolated from Panel
  • <:1.1 VSWR DC-2GHz
  • Center Contact Plating Material: Beryllium Copper Gold
  • Body Plating Material: Brass Nickel
  • Insulation Resistance @ 500V DC: >:1000 M-ohm
  • Voltage Rating for 1 Minute: 1500V AC(rms)
  • Center Contact Resistance: <:6m-ohm
  • Outer Contact Resistance: <:3m-ohm
  • Use with Canare Isolation Bushing CANIU716
  • Use our high-quality Canare CANBET12 Extraction Tool to insert and extract all Canare BNC crimp plugs from recessed or standoff BNC receptacles and DVJ digital video jacks.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCJJRU
Product Name Canare BCJJRU BNC Jack-Jack Flush Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details