HAVE, Inc. Canare BCJJR BNC Jack-Jack Chassis Mount CANBCJJR

Description
Canare 75-ohm BNC Bulkhead Receptacle - Jack-to-Jack. Double D Hole Punch <:1.1 VSWR DC-2GHz Center Contact Plating Material: Beryllium Copper Gold Body Plating Material: Brass Nickel Insulation Resistance @ 500V DC: >:1000 M-ohm Voltage Rating for 1 Minute: 1500V AC(rms) Center Contact Resistance: <:6m-ohm Outer Contact Resistance: <:3m-ohm Use with Canare Isolation Bushing CANIU716 Use our high-quality Canare CANBET12 Extraction Tool to insert and extract all Canare BNC crimp plugs from recessed or standoff BNC receptacles and DVJ digital video jacks.
Description
Canare 75-ohm BNC Bulkhead Receptacle - Jack-to-Jack. Double D Hole Punch <:1.1 VSWR DC-2GHz Center Contact Plating Material: Beryllium Copper Gold Body Plating Material: Brass Nickel Insulation Resistance @ 500V DC: >:1000 M-ohm Voltage Rating for 1 Minute: 1500V AC(rms) Center Contact Resistance: <:6m-ohm Outer Contact Resistance: <:3m-ohm Use with Canare Isolation Bushing CANIU716 Use our high-quality Canare CANBET12 Extraction Tool to insert and extract all Canare BNC crimp plugs from recessed or standoff BNC receptacles and DVJ digital video jacks.

Suppliers

Company
Product
Description
Supplier Links
Canare BCJJR BNC Jack-Jack Chassis Mount - CANBCJJR - HAVE, Inc.
Hudson, NY, USA
Canare BCJJR BNC Jack-Jack Chassis Mount
CANBCJJR
Canare BCJJR BNC Jack-Jack Chassis Mount CANBCJJR
Canare 75-ohm BNC Bulkhead Receptacle - Jack-to-Jack. Double D Hole Punch <:1.1 VSWR DC-2GHz Center Contact Plating Material: Beryllium Copper Gold Body Plating Material: Brass Nickel Insulation Resistance @ 500V DC: >:1000 M-ohm Voltage Rating for 1 Minute: 1500V AC(rms) Center Contact Resistance: <:6m-ohm Outer Contact Resistance: <:3m-ohm Use with Canare Isolation Bushing CANIU716 Use our high-quality Canare CANBET12 Extraction Tool to insert and extract all Canare BNC crimp plugs from recessed or standoff BNC receptacles and DVJ digital video jacks.

Canare 75-ohm BNC Bulkhead Receptacle - Jack-to-Jack.

  • Double D Hole Punch
  • <:1.1 VSWR DC-2GHz
  • Center Contact Plating Material: Beryllium Copper Gold
  • Body Plating Material: Brass Nickel
  • Insulation Resistance @ 500V DC: >:1000 M-ohm
  • Voltage Rating for 1 Minute: 1500V AC(rms)
  • Center Contact Resistance: <:6m-ohm
  • Outer Contact Resistance: <:3m-ohm
  • Use with Canare Isolation Bushing CANIU716
  • Use our high-quality Canare CANBET12 Extraction Tool to insert and extract all Canare BNC crimp plugs from recessed or standoff BNC receptacles and DVJ digital video jacks.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCJJR
Product Name Canare BCJJR BNC Jack-Jack Chassis Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
TNC Male Connector - SALE-8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details