HAVE, Inc. Canare BNC Female LV61S Rg-59 CANBCJC4

Description
Canare's BNC Female cable connector is high performance and True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of highbandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with RG-59 B/U, and Canare LV-61S Canare Boot: CANCB25. Canare Crimp Die: CANTCD4CA, CANTCD451CA
Description
Canare's BNC Female cable connector is high performance and True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of highbandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with RG-59 B/U, and Canare LV-61S Canare Boot: CANCB25. Canare Crimp Die: CANTCD4CA, CANTCD451CA

Suppliers

Company
Product
Description
Supplier Links
Canare BNC Female LV61S Rg-59 - CANBCJC4 - HAVE, Inc.
Hudson, NY, USA
Canare BNC Female LV61S Rg-59
CANBCJC4
Canare BNC Female LV61S Rg-59 CANBCJC4
Canare's BNC Female cable connector is high performance and True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of highbandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature: True 75-ohm construction; Crimp Pin & Sleeve. DC to 2 GHz performance. Exclusive Elongated Body design allows better finger grip action. "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength. Beryllium Copper outer contact. Extremely resilient to flexing. Mechanically mates with common 50-ohm connectors. For use with RG-59 B/U, and Canare LV-61S Canare Boot: CANCB25. Canare Crimp Die: CANTCD4CA, CANTCD451CA

Canare's BNC Female cable connector is high performance and True 75-ohm. Offering impedance matched performance characteristics and specifications that properly address the latest generations of highbandwidth digital video equipment. The BNC connectors of choice for Serial Digital Video, HDTV Upgrades (DTV), NTSC Analog Video, Test Equipment, Satellite Head Ends, and Telcom. All Canare BNC's feature:

  • True 75-ohm construction; Crimp Pin & Sleeve.
  • DC to 2 GHz performance.
  • Exclusive Elongated Body design allows better finger grip action.
  • "Dual Crimp" connection are more reliable and rigged than quick twist-on style BNC plugs offering superior cable pull strength.
  • Beryllium Copper outer contact. Extremely resilient to flexing.
  • Mechanically mates with common 50-ohm connectors.
  • For use with RG-59 B/U, and Canare LV-61S
  • Canare Boot: CANCB25.
  • Canare Crimp Die: CANTCD4CA, CANTCD451CA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCJC4
Product Name Canare BNC Female LV61S Rg-59
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers