HAVE, Inc. Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm CANA2V2L

Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x 2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >97% AC Braid Shieldand drain wire. 75-ohm 3C-2V x 2 Coax Video Channel. Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield Control Lines: 0.2mmx 4 - 24 AWG Lightweight with v OD of only .433 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCACrimp plugs Jacket color: Black FOR CUTS: 25' Minimum Length for Multichannel Cuts.
Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x 2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >97% AC Braid Shieldand drain wire. 75-ohm 3C-2V x 2 Coax Video Channel. Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield Control Lines: 0.2mmx 4 - 24 AWG Lightweight with v OD of only .433 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCACrimp plugs Jacket color: Black FOR CUTS: 25' Minimum Length for Multichannel Cuts.

Suppliers

Company
Product
Description
Supplier Links
Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - CANA2V2L - HAVE, Inc.
Hudson, NY, USA
Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm
CANA2V2L
Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm CANA2V2L
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x 2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >97% AC Braid Shieldand drain wire. 75-ohm 3C-2V x 2 Coax Video Channel. Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield Control Lines: 0.2mmx 4 - 24 AWG Lightweight with v OD of only .433 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCACrimp plugs Jacket color: Black FOR CUTS: 25' Minimum Length for Multichannel Cuts.

Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes.

  • 2B2-AT x 2 Balanced Audio Twisted Pair Channels.
  • Audio Channels : 25 AWG with >97% AC Braid Shieldand drain wire.
  • 75-ohm 3C-2V x 2 Coax Video Channel.
  • Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield
  • Control Lines: 0.2mmx 4 - 24 AWG
  • Lightweight with v OD of only .433 inch.
  • Channel jackets colored coded for easy id.
  • Special Fillers prohibit Cable Component Twisting
  • Use with Canare 75-ohm BNC, F or RCACrimp plugs
  • Jacket color: Black
  • FOR CUTS: 25' Minimum Length for Multichannel Cuts.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANA2V2L
Product Name Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers