HAVE, Inc. Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 200M (656 f CANA2V2L-200M

Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x 2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shieldand drain wire. 75-ohm 3C-2V x 2 Coax Video Channel. Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield Control Lines: 0.2mmx 4 - 24 AWG Lightweight with v OD of only .433 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCACrimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black
Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x 2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shieldand drain wire. 75-ohm 3C-2V x 2 Coax Video Channel. Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield Control Lines: 0.2mmx 4 - 24 AWG Lightweight with v OD of only .433 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCACrimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 200M (656 f - CANA2V2L-200M - HAVE, Inc.
Hudson, NY, USA
Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 200M (656 f
CANA2V2L-200M
Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 200M (656 f CANA2V2L-200M
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x 2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shieldand drain wire. 75-ohm 3C-2V x 2 Coax Video Channel. Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield Control Lines: 0.2mmx 4 - 24 AWG Lightweight with v OD of only .433 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCACrimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black

Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes.

  • 2B2-AT x 2 Balanced Audio Twisted Pair Channels.
  • Audio Channels : 25 AWG with >:97% AC Braid Shieldand drain wire.
  • 75-ohm 3C-2V x 2 Coax Video Channel.
  • Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield
  • Control Lines: 0.2mmx 4 - 24 AWG
  • Lightweight with v OD of only .433 inch.
  • Channel jackets colored coded for easy id.
  • Special Fillers prohibit Cable Component Twisting
  • Use with Canare 75-ohm BNC, F or RCACrimp plugs
  • Available Reel Size: 100M (328 ft.) &: 200M (656 ft)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANA2V2L-200M
Product Name Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 200M (656 f
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details
Twisted Pair & Multicore Data Cable - 534088 - RS Components, Ltd.
Specs
Product Category Cable Assembly
International 0.2500 mm2
View Details