HAVE, Inc. Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G - 100M (328 ft) R CANA2V1-100M

Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shield and drain wire. 75-ohm 3C-2V x 1 Coax Video Channel. Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield Lightweight with very thin profile OD of only .382 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCA Crimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black
Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shield and drain wire. 75-ohm 3C-2V x 1 Coax Video Channel. Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield Lightweight with very thin profile OD of only .382 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCA Crimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G - 100M (328 ft) R - CANA2V1-100M - HAVE, Inc.
Hudson, NY, USA
Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G - 100M (328 ft) R
CANA2V1-100M
Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G - 100M (328 ft) R CANA2V1-100M
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shield and drain wire. 75-ohm 3C-2V x 1 Coax Video Channel. Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield Lightweight with very thin profile OD of only .382 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCA Crimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black

Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes.

  • 2B2-AT x2 Balanced Audio Twisted Pair Channels.
  • Audio Channels : 25 AWG with >:97% AC Braid Shield and drain wire.
  • 75-ohm 3C-2V x 1 Coax Video Channel.
  • Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield
  • Lightweight with very thin profile OD of only .382 inch.
  • Channel jackets colored coded for easy id.
  • Special Fillers prohibit Cable Component Twisting
  • Use with Canare 75-ohm BNC, F or RCA Crimp plugs
  • Available Reel Size: 100M (328 ft.) &: 200M (656 ft)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number CANA2V1-100M
Product Name Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G - 100M (328 ft) R
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 60 C (140 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details