HAVE, Inc. Canare - 200M (656 ft) RS422 7Cond 28/24G CANA2C3-200M

Description
Canare':s RS-422 Data Cable. Usable for RS-422 signals over short haul equipment interconnect distances. Data channel uses special Foam PE Insulation for extra low signal loss. RS-422 Data Cable. 2 Digital Data Units (conductors) - 28 AWG 3 Control Units (conductors) - 24 AWG. Insulation Type: Foam Polyethylene Available Reel Sizes: 200M (656 ft.) Jacket Color: Black
Description
Canare':s RS-422 Data Cable. Usable for RS-422 signals over short haul equipment interconnect distances. Data channel uses special Foam PE Insulation for extra low signal loss. RS-422 Data Cable. 2 Digital Data Units (conductors) - 28 AWG 3 Control Units (conductors) - 24 AWG. Insulation Type: Foam Polyethylene Available Reel Sizes: 200M (656 ft.) Jacket Color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare - 200M (656 ft) RS422 7Cond 28/24G - CANA2C3-200M - HAVE, Inc.
Hudson, NY, USA
Canare - 200M (656 ft) RS422 7Cond 28/24G
CANA2C3-200M
Canare - 200M (656 ft) RS422 7Cond 28/24G CANA2C3-200M
Canare':s RS-422 Data Cable. Usable for RS-422 signals over short haul equipment interconnect distances. Data channel uses special Foam PE Insulation for extra low signal loss. RS-422 Data Cable. 2 Digital Data Units (conductors) - 28 AWG 3 Control Units (conductors) - 24 AWG. Insulation Type: Foam Polyethylene Available Reel Sizes: 200M (656 ft.) Jacket Color: Black

Canare':s RS-422 Data Cable. Usable for RS-422 signals over short haul equipment interconnect distances. Data channel uses special Foam PE Insulation for extra low signal loss.

  • RS-422 Data Cable.
  • 2 Digital Data Units (conductors) - 28 AWG
  • 3 Control Units (conductors) - 24 AWG.
  • Insulation Type: Foam Polyethylene
  • Available Reel Sizes: 200M (656 ft.)
  • Jacket Color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Serial Cables
Product Number CANA2C3-200M
Product Name Canare - 200M (656 ft) RS422 7Cond 28/24G
Serial Cable Type RS422
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10132951-00011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Serial Cable Type USB2.0
Application Instrumentation, Security, Storage and Communication
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Category Cable Assembly
Serial Cable Type RS485
View Details