HAVE, Inc. Canare 5 Ch 3C Video Cable 8M Bnc-Bnc CAN5VS083C

Description
CAN5VS083C - Canare 5 Channel BNC Cable, 8 Meter Length Canare 75 Ohm VS series component cable is available in a variety of pre-cut lengths terminated with Canare true 75 Ohm BNC crimp plugs. All assemblies are precisely timed with less than 2.2 nanoseconds between adjacent video channels. Canare VS fantails offer extra wide video bandwidth performance because cable and connectors are 75 Ohm impedance matched. FEATURES: True 75 Ohm BCP-C Crimp Plugs V5-3C Cable; Super Flexible, Easy Payout & Wrap-up 100% Test and Quality Controlled Excellent Connector Pull Strength Color Matching BNC Strain Relief Boots Jacket Protection Sleeve at Fan Breakout APPLICATIONS: Analog & Digital Video RGB(S, H/V) Component Video Video Walls Hi-Res Projectors CG / CAD Workstations
Description
CAN5VS083C - Canare 5 Channel BNC Cable, 8 Meter Length Canare 75 Ohm VS series component cable is available in a variety of pre-cut lengths terminated with Canare true 75 Ohm BNC crimp plugs. All assemblies are precisely timed with less than 2.2 nanoseconds between adjacent video channels. Canare VS fantails offer extra wide video bandwidth performance because cable and connectors are 75 Ohm impedance matched. FEATURES: True 75 Ohm BCP-C Crimp Plugs V5-3C Cable; Super Flexible, Easy Payout & Wrap-up 100% Test and Quality Controlled Excellent Connector Pull Strength Color Matching BNC Strain Relief Boots Jacket Protection Sleeve at Fan Breakout APPLICATIONS: Analog & Digital Video RGB(S, H/V) Component Video Video Walls Hi-Res Projectors CG / CAD Workstations

Suppliers

Company
Product
Description
Supplier Links
Canare 5 Ch 3C Video Cable 8M Bnc-Bnc - CAN5VS083C - HAVE, Inc.
Hudson, NY, USA
Canare 5 Ch 3C Video Cable 8M Bnc-Bnc
CAN5VS083C
Canare 5 Ch 3C Video Cable 8M Bnc-Bnc CAN5VS083C
CAN5VS083C - Canare 5 Channel BNC Cable, 8 Meter Length Canare 75 Ohm VS series component cable is available in a variety of pre-cut lengths terminated with Canare true 75 Ohm BNC crimp plugs. All assemblies are precisely timed with less than 2.2 nanoseconds between adjacent video channels. Canare VS fantails offer extra wide video bandwidth performance because cable and connectors are 75 Ohm impedance matched. FEATURES: True 75 Ohm BCP-C Crimp Plugs V5-3C Cable; Super Flexible, Easy Payout & Wrap-up 100% Test and Quality Controlled Excellent Connector Pull Strength Color Matching BNC Strain Relief Boots Jacket Protection Sleeve at Fan Breakout APPLICATIONS: Analog & Digital Video RGB(S, H/V) Component Video Video Walls Hi-Res Projectors CG / CAD Workstations

CAN5VS083C - Canare 5 Channel BNC Cable, 8 Meter Length
Canare 75 Ohm VS series component cable is available in a variety of pre-cut lengths terminated with Canare true 75 Ohm BNC crimp plugs. All assemblies are precisely timed with less than 2.2 nanoseconds between adjacent video channels. Canare VS fantails offer extra wide video bandwidth performance because cable and connectors are 75 Ohm impedance matched.
FEATURES:

  • True 75 Ohm BCP-C Crimp Plugs
  • V5-3C Cable; Super Flexible, Easy Payout & Wrap-up
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
  • Color Matching BNC Strain Relief Boots
  • Jacket Protection Sleeve at Fan Breakout
    APPLICATIONS:
  • Analog & Digital Video
  • RGB(S, H/V) Component Video
  • Video Walls
  • Hi-Res Projectors
  • CG / CAD Workstations
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CAN5VS083C
Product Name Canare 5 Ch 3C Video Cable 8M Bnc-Bnc
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details