HAVE, Inc. CANARE 5VS033C VIDEO CABLE 5-CHANNEL BNC TO BNC 3M CAN5VS033C

Description
CANARE MULTICHANNEL SNAKE CABLE ASSEMBLIES Key features: Canare true 75-ohm BCP-C crimp plugs <2.2 nanoseconds channel delay Super flexible, easy payout & wrap-up 100% test and qualitycontrolled Excellent connector pull strength Color matching BNC strain relief boots Jacket protection sleeve at fan breakout Wide selection of V-Series cable types Application: analog and digital video, RGB component video, video walls, HI-RES projectors, CG/CAD workstation Length: 9.8ft Number of channels:5- red, green, blue, white, yellow
Description
CANARE MULTICHANNEL SNAKE CABLE ASSEMBLIES Key features: Canare true 75-ohm BCP-C crimp plugs <2.2 nanoseconds channel delay Super flexible, easy payout & wrap-up 100% test and qualitycontrolled Excellent connector pull strength Color matching BNC strain relief boots Jacket protection sleeve at fan breakout Wide selection of V-Series cable types Application: analog and digital video, RGB component video, video walls, HI-RES projectors, CG/CAD workstation Length: 9.8ft Number of channels:5- red, green, blue, white, yellow

Suppliers

Company
Product
Description
Supplier Links
CANARE 5VS033C VIDEO CABLE 5-CHANNEL BNC TO BNC 3M - CAN5VS033C - HAVE, Inc.
Hudson, NY, USA
CANARE 5VS033C VIDEO CABLE 5-CHANNEL BNC TO BNC 3M
CAN5VS033C
CANARE 5VS033C VIDEO CABLE 5-CHANNEL BNC TO BNC 3M CAN5VS033C
CANARE MULTICHANNEL SNAKE CABLE ASSEMBLIES Key features: Canare true 75-ohm BCP-C crimp plugs <2.2 nanoseconds channel delay Super flexible, easy payout & wrap-up 100% test and qualitycontrolled Excellent connector pull strength Color matching BNC strain relief boots Jacket protection sleeve at fan breakout Wide selection of V-Series cable types Application: analog and digital video, RGB component video, video walls, HI-RES projectors, CG/CAD workstation Length: 9.8ft Number of channels:5- red, green, blue, white, yellow

CANARE MULTICHANNEL SNAKE CABLE ASSEMBLIES
Key features:

  • Canare true 75-ohm BCP-C crimp plugs
  • <2.2 nanoseconds channel delay
  • Super flexible, easy payout & wrap-up
  • 100% test and qualitycontrolled
  • Excellent connector pull strength
  • Color matching BNC strain relief boots
  • Jacket protection sleeve at fan breakout
  • Wide selection of V-Series cable types
  • Application: analog and digital video, RGB component video, video walls, HI-RES projectors, CG/CAD workstation
  • Length: 9.8ft
  • Number of channels:5- red, green, blue, white, yellow
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CAN5VS033C
Product Name CANARE 5VS033C VIDEO CABLE 5-CHANNEL BNC TO BNC 3M
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-40-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 131 ft (400 dm)
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details