HAVE, Inc. Canare 4S8 Starquad Speaker Cable 16 AWG - Cut CAN4S8

Description
Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 13 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Nominal Outside Diameter (O.D.): .327 in. (8.3mm) Available colors: Black, Gray FOR CUTS: 50 Minimum length for single channel cable.
Description
Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 13 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Nominal Outside Diameter (O.D.): .327 in. (8.3mm) Available colors: Black, Gray FOR CUTS: 50 Minimum length for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare 4S8 Starquad Speaker Cable 16 AWG - Cut - CAN4S8 - HAVE, Inc.
Hudson, NY, USA
Canare 4S8 Starquad Speaker Cable 16 AWG - Cut
CAN4S8
Canare 4S8 Starquad Speaker Cable 16 AWG - Cut CAN4S8
Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 13 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Nominal Outside Diameter (O.D.): .327 in. (8.3mm) Available colors: Black, Gray FOR CUTS: 50 Minimum length for single channel cable.

Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather

  • Conductor: 13 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs.
  • Conductor DC Resistance: <:4.5 ohms/1000 ft.
  • Nominal Capacitance: 44.0 pF/ft
  • Nominal Outside Diameter (O.D.): .327 in. (8.3mm)
  • Available colors: Black, Gray
  • FOR CUTS: 50 Minimum length for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number CAN4S8
Product Name Canare 4S8 Starquad Speaker Cable 16 AWG - Cut
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details
Aux Cables - 1929451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type 3 pin male 3.5 mm mini-jack
Standards / Certifications RoHS; CE Marking; Ce, reach
View Details
Unshielded Audio/Direct Burial Cable - 3015/18 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details