HAVE, Inc. Canare 4S8 Starquad Speaker Cable 16 AWG 200M (656 ft) Reel CAN4S8-200M

Description
NEW LOW PRICE! CAN4S8-200M - Canare 4S8 16AWG Star Quad Speaker Cable - 200 Meter Reel (656 ft) Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather. Features & Benefits Conductor: 13 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Nominal Outside Diameter (O.D.): .327 in. (8.3mm) Available Reel Sizes: 200M (656 ft.) Available colors: Black, Gray
Description
NEW LOW PRICE! CAN4S8-200M - Canare 4S8 16AWG Star Quad Speaker Cable - 200 Meter Reel (656 ft) Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather. Features & Benefits Conductor: 13 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Nominal Outside Diameter (O.D.): .327 in. (8.3mm) Available Reel Sizes: 200M (656 ft.) Available colors: Black, Gray

Suppliers

Company
Product
Description
Supplier Links
Canare 4S8 Starquad Speaker Cable 16 AWG 200M (656 ft) Reel - CAN4S8-200M - HAVE, Inc.
Hudson, NY, USA
Canare 4S8 Starquad Speaker Cable 16 AWG 200M (656 ft) Reel
CAN4S8-200M
Canare 4S8 Starquad Speaker Cable 16 AWG 200M (656 ft) Reel CAN4S8-200M
NEW LOW PRICE! CAN4S8-200M - Canare 4S8 16AWG Star Quad Speaker Cable - 200 Meter Reel (656 ft) Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather. Features & Benefits Conductor: 13 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Nominal Outside Diameter (O.D.): .327 in. (8.3mm) Available Reel Sizes: 200M (656 ft.) Available colors: Black, Gray

NEW LOW PRICE!
CAN4S8-200M - Canare 4S8 16AWG Star Quad Speaker Cable - 200 Meter Reel (656 ft)
Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather.
Features & Benefits

  • Conductor: 13 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs.
  • Conductor DC Resistance: <:4.5 ohms/1000 ft.
  • Nominal Capacitance: 44.0 pF/ft
  • Nominal Outside Diameter (O.D.): .327 in. (8.3mm)
  • Available Reel Sizes: 200M (656 ft.)
  • Available colors: Black, Gray
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number CAN4S8-200M
Product Name Canare 4S8 Starquad Speaker Cable 16 AWG 200M (656 ft) Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Microphone Control Cable,  Remote - 1883 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Braid
Cable Conductor Copper
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Audio Cable - 2075335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Standards / Certifications RoHS
View Details