HAVE, Inc. Canare 4S6 Starquad Speaker Cable 20 AWG - Cut CAN4S6

Description
Canare's lighter gauge, very flexible Star Quad Speaker cable, great choice for high frequency components, short line runs, and DC Power Cords. Super flexible 4 x 20 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 17 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <11.4 ohms/1000 ft. Nominal Capacitance: 38.0 pF/ft Nominal Outside Diameter (O.D.): .252 in. (6.4mm) Available colors: Black, Gray FOR CUTS: 50' Minimum Length for Single Channel Cable.
Description
Canare's lighter gauge, very flexible Star Quad Speaker cable, great choice for high frequency components, short line runs, and DC Power Cords. Super flexible 4 x 20 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 17 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <11.4 ohms/1000 ft. Nominal Capacitance: 38.0 pF/ft Nominal Outside Diameter (O.D.): .252 in. (6.4mm) Available colors: Black, Gray FOR CUTS: 50' Minimum Length for Single Channel Cable.

Suppliers

Company
Product
Description
Supplier Links
Canare 4S6 Starquad Speaker Cable 20 AWG - Cut - CAN4S6 - HAVE, Inc.
Hudson, NY, USA
Canare 4S6 Starquad Speaker Cable 20 AWG - Cut
CAN4S6
Canare 4S6 Starquad Speaker Cable 20 AWG - Cut CAN4S6
Canare's lighter gauge, very flexible Star Quad Speaker cable, great choice for high frequency components, short line runs, and DC Power Cords. Super flexible 4 x 20 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 17 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <11.4 ohms/1000 ft. Nominal Capacitance: 38.0 pF/ft Nominal Outside Diameter (O.D.): .252 in. (6.4mm) Available colors: Black, Gray FOR CUTS: 50' Minimum Length for Single Channel Cable.

Canare's lighter gauge, very flexible Star Quad Speaker cable, great choice for high frequency components, short line runs, and DC Power Cords. Super flexible 4 x 20 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather

  • Conductor: 17 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs.
  • Conductor DC Resistance: <11.4 ohms/1000 ft.
  • Nominal Capacitance: 38.0 pF/ft
  • Nominal Outside Diameter (O.D.): .252 in. (6.4mm)
  • Available colors: Black, Gray
  • FOR CUTS: 50' Minimum Length for Single Channel Cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number CAN4S6
Product Name Canare 4S6 Starquad Speaker Cable 20 AWG - Cut
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 3729861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Insulation Pvc
Cable Conductor Bare copper
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details