HAVE, Inc. Canare 4S11 Starquad Speaker Cable 14 AWG - Cut CAN4S11

Description
Canare':s premiere Star Quad Speaker cable, perfect for long runs and low end power amplifier sub-woofer systems, PA Systems, and DC Power Lines. Heavy Duty 4 x 14 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 11 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Nominal Outside Diameter (O.D.): .421 in. (10.7mm) Available colors: Black and Gray FOR CUTS: 25 FT Minimum for single channel cable.
Description
Canare':s premiere Star Quad Speaker cable, perfect for long runs and low end power amplifier sub-woofer systems, PA Systems, and DC Power Lines. Heavy Duty 4 x 14 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 11 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Nominal Outside Diameter (O.D.): .421 in. (10.7mm) Available colors: Black and Gray FOR CUTS: 25 FT Minimum for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare 4S11 Starquad Speaker Cable 14 AWG - Cut - CAN4S11 - HAVE, Inc.
Hudson, NY, USA
Canare 4S11 Starquad Speaker Cable 14 AWG - Cut
CAN4S11
Canare 4S11 Starquad Speaker Cable 14 AWG - Cut CAN4S11
Canare':s premiere Star Quad Speaker cable, perfect for long runs and low end power amplifier sub-woofer systems, PA Systems, and DC Power Lines. Heavy Duty 4 x 14 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 11 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Nominal Outside Diameter (O.D.): .421 in. (10.7mm) Available colors: Black and Gray FOR CUTS: 25 FT Minimum for single channel cable.

Canare':s premiere Star Quad Speaker cable, perfect for long runs and low end power amplifier sub-woofer systems, PA Systems, and DC Power Lines. Heavy Duty 4 x 14 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather

  • Conductor: 11 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs.
  • Conductor DC Resistance: <:2.6 ohms/1000 ft.
  • Nominal Capacitance: 45.0 pF/ft
  • Nominal Outside Diameter (O.D.): .421 in. (10.7mm)
  • Available colors: Black and Gray
  • FOR CUTS: 25 FT Minimum for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number CAN4S11
Product Name Canare 4S11 Starquad Speaker Cable 14 AWG - Cut
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 7684194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type HDMI
Standards / Certifications RoHS
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details