HAVE, Inc. CANARE 32MDST4U STAGGERED MIDSIZE PATCH PANEL 6x32 4RU MDVJ- CAN32MDST4U

Description
CAN32MDST4U - Canare Hi-Density Mid-Size 6x32 4RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size VideoPatchbay - EIA 4RU Size 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van
Description
CAN32MDST4U - Canare Hi-Density Mid-Size 6x32 4RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size VideoPatchbay - EIA 4RU Size 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

Suppliers

Company
Product
Description
Supplier Links
CANARE 32MDST4U STAGGERED MIDSIZE PATCH PANEL 6x32 4RU MDVJ- - CAN32MDST4U - HAVE, Inc.
Hudson, NY, USA
CANARE 32MDST4U STAGGERED MIDSIZE PATCH PANEL 6x32 4RU MDVJ-
CAN32MDST4U
CANARE 32MDST4U STAGGERED MIDSIZE PATCH PANEL 6x32 4RU MDVJ- CAN32MDST4U
CAN32MDST4U - Canare Hi-Density Mid-Size 6x32 4RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size VideoPatchbay - EIA 4RU Size 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

CAN32MDST4U - Canare Hi-Density Mid-Size 6x32 4RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output.
FEATURES/

  • 75-ohm Mid Size VideoPatchbay - EIA 4RU Size
  • 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output
  • DC to 2.4GHz; >20dB Return Loss
  • Canare Original "Rotary" Switch
  • Beryllium Copper, Gold Plated Center Contacts
  • Light Weight Alloy Body
  • Easy Maintenance with standard BNC and Canare "Slim BNC" connectors
    APPLICATIONS
  • 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video
  • HDTV Upgrades
  • NTSC Analog
  • OB Van
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN32MDST4U
Product Name CANARE 32MDST4U STAGGERED MIDSIZE PATCH PANEL 6x32 4RU MDVJ-
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
Patchbay, Jack Panels - 95-N48M-2M24L12-10-ND - DigiKey
Specs
Port Type LC, MTP
Cable Specifications Fiber Optic Cable
View Details
12 Port Cat6 Patch Panel - 43-630 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details