CAN262UDVJBW - Canare Digital Video Patchbay, 2 RU, 26 positions, Normal Through Jacks. Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium. APPLICATIONS:
Hi Definition Serial Digital Interface (HD-SDI)
Serial Digital Video
Digital Audio Patch (75 ohm Transformed)
HDTV Upgrades
NTSC Analog
Satellite Headends
OB Van
Broadband Telcom FEATURES:
DC to 2.4GHz: >:20dB Return Loss
Canare Original "Rotary" Switch
1RU, 2RU or 4RU Across Loading
Beryllium Copper, Gold Plated Center Contacts
Light Weight Alloy Body
Easy Front Mount Assembly
CAN262UDVJBW - Canare Digital Video Patchbay, 2 RU, 26 positions, Normal Through Jacks.
Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium.
APPLICATIONS:
- Hi Definition Serial Digital Interface (HD-SDI)
- Serial Digital Video
- Digital Audio Patch (75 ohm Transformed)
- HDTV Upgrades
- NTSC Analog
- Satellite Headends
- OB Van
- Broadband Telcom
FEATURES:
- DC to 2.4GHz: >:20dB Return Loss
- Canare Original "Rotary" Switch
- 1RU, 2RU or 4RU Across Loading
- Beryllium Copper, Gold Plated Center Contacts
- Light Weight Alloy Body
- Easy Front Mount Assembly