HAVE, Inc. Canare 262UDVJBS Digital Video Patchbay 2RU 26Pos Straight CAN262UDVJBS

Description
CAN262UDVJBS - Canare Digital Video Patchbay, 2 RU, 26 positions, Straight Through Jacks. Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium. APPLICATIONS: Hi Definition Serial Digital Interface (HD-SDI) Serial Digital Video Digital Audio Patch (75 ohm Transformed) HDTV Upgrades NTSC Analog Satellite Headends OB Van Broadband Telcom FEATURES: DC to 2.4GHz: >:20dB Return Loss Canare Original "Rotary" Switch 1RU, 2RU or 4RU Across Loading Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Front Mount Assembly
Description
CAN262UDVJBS - Canare Digital Video Patchbay, 2 RU, 26 positions, Straight Through Jacks. Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium. APPLICATIONS: Hi Definition Serial Digital Interface (HD-SDI) Serial Digital Video Digital Audio Patch (75 ohm Transformed) HDTV Upgrades NTSC Analog Satellite Headends OB Van Broadband Telcom FEATURES: DC to 2.4GHz: >:20dB Return Loss Canare Original "Rotary" Switch 1RU, 2RU or 4RU Across Loading Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Front Mount Assembly

Suppliers

Company
Product
Description
Supplier Links
Canare 262UDVJBS Digital Video Patchbay 2RU 26Pos Straight - CAN262UDVJBS - HAVE, Inc.
Hudson, NY, USA
Canare 262UDVJBS Digital Video Patchbay 2RU 26Pos Straight
CAN262UDVJBS
Canare 262UDVJBS Digital Video Patchbay 2RU 26Pos Straight CAN262UDVJBS
CAN262UDVJBS - Canare Digital Video Patchbay, 2 RU, 26 positions, Straight Through Jacks. Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium. APPLICATIONS: Hi Definition Serial Digital Interface (HD-SDI) Serial Digital Video Digital Audio Patch (75 ohm Transformed) HDTV Upgrades NTSC Analog Satellite Headends OB Van Broadband Telcom FEATURES: DC to 2.4GHz: >:20dB Return Loss Canare Original "Rotary" Switch 1RU, 2RU or 4RU Across Loading Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Front Mount Assembly

CAN262UDVJBS - Canare Digital Video Patchbay, 2 RU, 26 positions, Straight Through Jacks.
Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium.
APPLICATIONS:

  • Hi Definition Serial Digital Interface (HD-SDI)
  • Serial Digital Video
  • Digital Audio Patch (75 ohm Transformed)
  • HDTV Upgrades
  • NTSC Analog
  • Satellite Headends
  • OB Van
  • Broadband Telcom
    FEATURES:
  • DC to 2.4GHz: >:20dB Return Loss
  • Canare Original "Rotary" Switch
  • 1RU, 2RU or 4RU Across Loading
  • Beryllium Copper, Gold Plated Center Contacts
  • Light Weight Alloy Body
  • Easy Front Mount Assembly
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN262UDVJBS
Product Name Canare 262UDVJBS Digital Video Patchbay 2RU 26Pos Straight
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details