HAVE, Inc. RJ45 Plugs for Cat5e Cable w/Solid or Strand Conductors 50pk CAB27574-50PK

Description
CAB27574-50PK RJ45 CAT 5E MODULAR PLUG for ROUND SOLID/STRANDED DATA CABLE, 50-PACK Terminates round solid or stranded cable in Cat5e network applications. Plug Type: RJ-45 modular plugs Position/Conductor: 8x8 50â•¡ gold-plated contacts Conforms to FCC Part 68 requirements Designed For: Data applications, CAT5 / CAT5E Compatibility: Round & Flat, Solid or Stranded WE/SS 50 PACK Need an RJ45 Crimp Tool for these connectors? CAB04623
Description
CAB27574-50PK RJ45 CAT 5E MODULAR PLUG for ROUND SOLID/STRANDED DATA CABLE, 50-PACK Terminates round solid or stranded cable in Cat5e network applications. Plug Type: RJ-45 modular plugs Position/Conductor: 8x8 50â•¡ gold-plated contacts Conforms to FCC Part 68 requirements Designed For: Data applications, CAT5 / CAT5E Compatibility: Round & Flat, Solid or Stranded WE/SS 50 PACK Need an RJ45 Crimp Tool for these connectors? CAB04623

Suppliers

Company
Product
Description
Supplier Links
RJ45 Plugs for Cat5e Cable w/Solid or Strand Conductors 50pk - CAB27574-50PK - HAVE, Inc.
Hudson, NY, USA
RJ45 Plugs for Cat5e Cable w/Solid or Strand Conductors 50pk
CAB27574-50PK
RJ45 Plugs for Cat5e Cable w/Solid or Strand Conductors 50pk CAB27574-50PK
CAB27574-50PK RJ45 CAT 5E MODULAR PLUG for ROUND SOLID/STRANDED DATA CABLE, 50-PACK Terminates round solid or stranded cable in Cat5e network applications. Plug Type: RJ-45 modular plugs Position/Conductor: 8x8 50â•¡ gold-plated contacts Conforms to FCC Part 68 requirements Designed For: Data applications, CAT5 / CAT5E Compatibility: Round & Flat, Solid or Stranded WE/SS 50 PACK Need an RJ45 Crimp Tool for these connectors? CAB04623

CAB27574-50PK RJ45 CAT 5E MODULAR PLUG for ROUND SOLID/STRANDED DATA CABLE, 50-PACK
Terminates round solid or stranded cable in Cat5e network applications.

  • Plug Type: RJ-45 modular plugs
  • Position/Conductor: 8x8
  • 50â•¡ gold-plated contacts
  • Conforms to FCC Part 68 requirements
  • Designed For: Data applications, CAT5 / CAT5E
  • Compatibility: Round & Flat, Solid or Stranded WE/SS
  • 50 PACK
  • Need an RJ45 Crimp Tool for these connectors? CAB04623
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CAB27574-50PK
Product Name RJ45 Plugs for Cat5e Cable w/Solid or Strand Conductors 50pk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details