HAVE, Inc. Belden 9809 RS422 Data Cable BEL9809

Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL9809 - Belden Paired- Low Capacitance Computer Cable for EIA RS-232/422 Number of Pairs: 9 Total Number of Conductors: 18 AWG: 28 Stranding: 7x36 Conductor Material: TC - Tinned Copper Insulation Material: PP - Polypropylene Outer Shield Material Trade Name: Beldfoil« Outer Shield Material: Aluminum Foil-Polyester Tape/TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications:Low-Cap acitance Computer Cables for EIA RS-232 and EIA RS-422 Applications PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE
Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL9809 - Belden Paired- Low Capacitance Computer Cable for EIA RS-232/422 Number of Pairs: 9 Total Number of Conductors: 18 AWG: 28 Stranding: 7x36 Conductor Material: TC - Tinned Copper Insulation Material: PP - Polypropylene Outer Shield Material Trade Name: Beldfoil« Outer Shield Material: Aluminum Foil-Polyester Tape/TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications:Low-Cap acitance Computer Cables for EIA RS-232 and EIA RS-422 Applications PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

Suppliers

Company
Product
Description
Supplier Links
Belden 9809 RS422 Data Cable - BEL9809 - HAVE, Inc.
Hudson, NY, USA
Belden 9809 RS422 Data Cable
BEL9809
Belden 9809 RS422 Data Cable BEL9809
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL9809 - Belden Paired- Low Capacitance Computer Cable for EIA RS-232/422 Number of Pairs: 9 Total Number of Conductors: 18 AWG: 28 Stranding: 7x36 Conductor Material: TC - Tinned Copper Insulation Material: PP - Polypropylene Outer Shield Material Trade Name: Beldfoil« Outer Shield Material: Aluminum Foil-Polyester Tape/TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications:Low-Cap acitance Computer Cables for EIA RS-232 and EIA RS-422 Applications PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS
BEL9809 - Belden Paired- Low Capacitance Computer Cable for EIA RS-232/422

  • Number of Pairs: 9
  • Total Number of Conductors: 18
  • AWG: 28
  • Stranding: 7x36
  • Conductor Material: TC - Tinned Copper
  • Insulation Material: PP - Polypropylene
  • Outer Shield Material Trade Name: Beldfoil«
  • Outer Shield Material: Aluminum Foil-Polyester Tape/TC - Tinned Copper
  • Outer Jacket Material: PVC - Polyvinyl Chloride
  • Plenum (Y/N): N
  • Applications:Low-Capacitance Computer Cables for EIA RS-232 and EIA RS-422 Applications
    PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Control and Instrumentation Cables
Product Number BEL9809
Product Name Belden 9809 RS422 Data Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details