HAVE, Inc. Belden 9776 - 18awg, 12 pair Audio Snake Cable BEL9776

Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL9776, Belden 12 Pair, 18 AWG, Foil Shielded, Audio, Control and Instrumentation Cable. Paired- Audio, Control and Instrumentation Cable Number of Pairs: 12 Total Number of Conductors: 24 AWG: 18 Stranding: 19x30 Conductor Material: TC - Tinned Copper Insulation Material: PP - Polypropylene Inner Shield Material: Aluminum Foil-Polyester Tape Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio, Control and Instrumentation Cables PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE
Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL9776, Belden 12 Pair, 18 AWG, Foil Shielded, Audio, Control and Instrumentation Cable. Paired- Audio, Control and Instrumentation Cable Number of Pairs: 12 Total Number of Conductors: 24 AWG: 18 Stranding: 19x30 Conductor Material: TC - Tinned Copper Insulation Material: PP - Polypropylene Inner Shield Material: Aluminum Foil-Polyester Tape Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio, Control and Instrumentation Cables PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

Suppliers

Company
Product
Description
Supplier Links
Belden 9776 - 18awg, 12 pair Audio Snake Cable - BEL9776 - HAVE, Inc.
Hudson, NY, USA
Belden 9776 - 18awg, 12 pair Audio Snake Cable
BEL9776
Belden 9776 - 18awg, 12 pair Audio Snake Cable BEL9776
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL9776, Belden 12 Pair, 18 AWG, Foil Shielded, Audio, Control and Instrumentation Cable. Paired- Audio, Control and Instrumentation Cable Number of Pairs: 12 Total Number of Conductors: 24 AWG: 18 Stranding: 19x30 Conductor Material: TC - Tinned Copper Insulation Material: PP - Polypropylene Inner Shield Material: Aluminum Foil-Polyester Tape Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio, Control and Instrumentation Cables PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS
BEL9776, Belden 12 Pair, 18 AWG, Foil Shielded, Audio, Control and Instrumentation Cable.
Paired- Audio, Control and Instrumentation Cable

  • Number of Pairs: 12
  • Total Number of Conductors: 24
  • AWG: 18
  • Stranding: 19x30
  • Conductor Material: TC - Tinned Copper
  • Insulation Material: PP - Polypropylene
  • Inner Shield Material: Aluminum Foil-Polyester Tape
  • Outer Jacket Material: PVC - Polyvinyl Chloride
  • Plenum (Y/N): N
  • Applications: Audio, Control and Instrumentation Cables
    PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number BEL9776
Product Name Belden 9776 - 18awg, 12 pair Audio Snake Cable
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 2133071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details