HAVE, Inc. Belden 8764 9-Pair 22AWG UL Rated Audio Control Cable 1000FT BEL8764-1000

Description
BEL8764-1000 - Belden 8764 9-Pair Audio, Control, Instrumentation Cable Belden 9 Channel UL Rated Snake Cable Paired- Audio, Control andInstrumentation Cable Number of Pairs: 9 Total Number of Conductors: 18 AWG: 22 Stranding: Solid Conductor Material: TC - Tinned Copper Insulation Material: PVC - Polyvinyl Chloride Inner Shield Material: Aluminum Foil-Polyester Tape Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio, Control and Instrumentation Cable 1000 REEL
Description
BEL8764-1000 - Belden 8764 9-Pair Audio, Control, Instrumentation Cable Belden 9 Channel UL Rated Snake Cable Paired- Audio, Control andInstrumentation Cable Number of Pairs: 9 Total Number of Conductors: 18 AWG: 22 Stranding: Solid Conductor Material: TC - Tinned Copper Insulation Material: PVC - Polyvinyl Chloride Inner Shield Material: Aluminum Foil-Polyester Tape Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio, Control and Instrumentation Cable 1000 REEL

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Belden 8764 9-Pair 22AWG UL Rated Audio Control Cable 1000FT
BEL8764-1000
Belden 8764 9-Pair 22AWG UL Rated Audio Control Cable 1000FT BEL8764-1000
BEL8764-1000 - Belden 8764 9-Pair Audio, Control, Instrumentation Cable Belden 9 Channel UL Rated Snake Cable Paired- Audio, Control andInstrumentation Cable Number of Pairs: 9 Total Number of Conductors: 18 AWG: 22 Stranding: Solid Conductor Material: TC - Tinned Copper Insulation Material: PVC - Polyvinyl Chloride Inner Shield Material: Aluminum Foil-Polyester Tape Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio, Control and Instrumentation Cable 1000 REEL

BEL8764-1000 - Belden 8764 9-Pair Audio, Control, Instrumentation Cable

  • Belden 9 Channel UL Rated Snake Cable
  • Paired- Audio, Control andInstrumentation Cable
  • Number of Pairs: 9
  • Total Number of Conductors: 18
  • AWG: 22
  • Stranding: Solid
  • Conductor Material: TC - Tinned Copper
  • Insulation Material: PVC - Polyvinyl Chloride
  • Inner Shield Material: Aluminum Foil-Polyester Tape
  • Outer Jacket Material: PVC - Polyvinyl Chloride
  • Plenum (Y/N): N
  • Applications: Audio, Control and Instrumentation Cable
  • 1000 REEL
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number BEL8764-1000
Product Name Belden 8764 9-Pair 22AWG UL Rated Audio Control Cable 1000FT
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 3729625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Insulation Pe
Cable Conductor Copper; Copper
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details