HAVE, Inc. Belden 1000' Microphone 2/20G Braid Uree BEL8412-U1000

Description
BELDEN 8412 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable Number of Conductors: 2 Total Number of Conductors: 2 AWG: 20 Stranding: 26x34 Conductor Material: High Conductivity TC - Tinned Copper Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber Outer Shield Material: TC - Tinned Copper Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber Plenum (Y/N): N Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance
Description
BELDEN 8412 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable Number of Conductors: 2 Total Number of Conductors: 2 AWG: 20 Stranding: 26x34 Conductor Material: High Conductivity TC - Tinned Copper Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber Outer Shield Material: TC - Tinned Copper Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber Plenum (Y/N): N Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance

Suppliers

Company
Product
Description
Supplier Links
Belden 1000' Microphone 2/20G Braid  Uree - BEL8412-U1000 - HAVE, Inc.
Hudson, NY, USA
Belden 1000' Microphone 2/20G Braid Uree
BEL8412-U1000
Belden 1000' Microphone 2/20G Braid Uree BEL8412-U1000
BELDEN 8412 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable Number of Conductors: 2 Total Number of Conductors: 2 AWG: 20 Stranding: 26x34 Conductor Material: High Conductivity TC - Tinned Copper Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber Outer Shield Material: TC - Tinned Copper Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber Plenum (Y/N): N Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance

BELDEN 8412 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable

  • Number of Conductors: 2
  • Total Number of Conductors: 2
  • AWG: 20
  • Stranding: 26x34
  • Conductor Material: High Conductivity TC - Tinned Copper
  • Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber
  • Outer Shield Material: TC - Tinned Copper
  • Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber
  • Plenum (Y/N): N
  • Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number BEL8412-U1000
Product Name Belden 1000' Microphone 2/20G Braid Uree
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - TMT6 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details
PFA & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation PFA
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
LED Cables - 1940420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details