HAVE, Inc. Belden 8281 RG59 Solid Coax 20G Braid2 Black per Foot BEL8281BLA

Description
BEL8281BLA - Belden 8281 Double Braided RG-59/U Type Video Coax, Black Jacket, Sold by the FOOT # Coax: 1 AWG: 20 Conductor: Solid BC Bare Copper Insulation Material: PE - Polyethylene Outer Jacket Material: PE - Polyethylene Shield Material: tinned copper Braid with 98% coverage, plus tinned copper Braid shield 96% shield coverage RG Type: 59/U Impedance: 75-Ohm Use: Suitable for indoor and outdoor applications. 50': Minimum purchase for single channel cuts
Description
BEL8281BLA - Belden 8281 Double Braided RG-59/U Type Video Coax, Black Jacket, Sold by the FOOT # Coax: 1 AWG: 20 Conductor: Solid BC Bare Copper Insulation Material: PE - Polyethylene Outer Jacket Material: PE - Polyethylene Shield Material: tinned copper Braid with 98% coverage, plus tinned copper Braid shield 96% shield coverage RG Type: 59/U Impedance: 75-Ohm Use: Suitable for indoor and outdoor applications. 50': Minimum purchase for single channel cuts

Suppliers

Company
Product
Description
Supplier Links
Belden 8281 RG59 Solid Coax 20G Braid2 Black per Foot - BEL8281BLA - HAVE, Inc.
Hudson, NY, USA
Belden 8281 RG59 Solid Coax 20G Braid2 Black per Foot
BEL8281BLA
Belden 8281 RG59 Solid Coax 20G Braid2 Black per Foot BEL8281BLA
BEL8281BLA - Belden 8281 Double Braided RG-59/U Type Video Coax, Black Jacket, Sold by the FOOT # Coax: 1 AWG: 20 Conductor: Solid BC Bare Copper Insulation Material: PE - Polyethylene Outer Jacket Material: PE - Polyethylene Shield Material: tinned copper Braid with 98% coverage, plus tinned copper Braid shield 96% shield coverage RG Type: 59/U Impedance: 75-Ohm Use: Suitable for indoor and outdoor applications. 50': Minimum purchase for single channel cuts

BEL8281BLA - Belden 8281 Double Braided RG-59/U Type Video Coax, Black Jacket, Sold by the FOOT

  • # Coax: 1
  • AWG: 20
  • Conductor: Solid BC Bare Copper
  • Insulation Material: PE - Polyethylene
  • Outer Jacket Material: PE - Polyethylene
  • Shield Material: tinned copper Braid with 98% coverage, plus tinned copper Braid shield 96% shield coverage
  • RG Type: 59/U
  • Impedance: 75-Ohm
  • Use: Suitable for indoor and outdoor applications.
  • 50': Minimum purchase for single channel cuts
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number BEL8281BLA
Product Name Belden 8281 RG59 Solid Coax 20G Braid2 Black per Foot
Unlock Full Specs
to access all available technical data

Similar Products

S55122 - 50 Ohm Coaxial RF Cable - S55122 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details