HAVE, Inc. Belden 500' 2Coax Hiflex SVHS 30G Serve BEL7700A-500

Description
BEL7700A-500 - BELDEN 7700A HIGH-FLEX S-VIDEO COAX. 500' REEL Coax- High-Flex S-Video Cable Number of Coax: 2 AWG: 30 Stranding: 7x38 Conductor Material: TC - Tinned Copper Insulation Material Trade Name: Teflon® Insulation Material: FFEP - Foam Fluorinated Ethylene Propylene Inner Shield Material: TC - Tinned Copper Outer Jacket Material Trade Name: Flamarrest® Outer Jacket Material: LS PVC - Low Smoke Polyvinyl Chloride Plenum (Y/N): Y Nom. Characteristic Impedance: 75 +/- 5O Non-Plenum Number: 1807A Applications: S-Video Cable, High-Flex S-Video Cables, Video Cable, High-Flex S-Video Cables, High Flex S-Video Cables
Description
BEL7700A-500 - BELDEN 7700A HIGH-FLEX S-VIDEO COAX. 500' REEL Coax- High-Flex S-Video Cable Number of Coax: 2 AWG: 30 Stranding: 7x38 Conductor Material: TC - Tinned Copper Insulation Material Trade Name: Teflon® Insulation Material: FFEP - Foam Fluorinated Ethylene Propylene Inner Shield Material: TC - Tinned Copper Outer Jacket Material Trade Name: Flamarrest® Outer Jacket Material: LS PVC - Low Smoke Polyvinyl Chloride Plenum (Y/N): Y Nom. Characteristic Impedance: 75 +/- 5O Non-Plenum Number: 1807A Applications: S-Video Cable, High-Flex S-Video Cables, Video Cable, High-Flex S-Video Cables, High Flex S-Video Cables

Suppliers

Company
Product
Description
Supplier Links
Belden 500' 2Coax Hiflex SVHS 30G Serve - BEL7700A-500 - HAVE, Inc.
Hudson, NY, USA
Belden 500' 2Coax Hiflex SVHS 30G Serve
BEL7700A-500
Belden 500' 2Coax Hiflex SVHS 30G Serve BEL7700A-500
BEL7700A-500 - BELDEN 7700A HIGH-FLEX S-VIDEO COAX. 500' REEL Coax- High-Flex S-Video Cable Number of Coax: 2 AWG: 30 Stranding: 7x38 Conductor Material: TC - Tinned Copper Insulation Material Trade Name: Teflon® Insulation Material: FFEP - Foam Fluorinated Ethylene Propylene Inner Shield Material: TC - Tinned Copper Outer Jacket Material Trade Name: Flamarrest® Outer Jacket Material: LS PVC - Low Smoke Polyvinyl Chloride Plenum (Y/N): Y Nom. Characteristic Impedance: 75 +/- 5O Non-Plenum Number: 1807A Applications: S-Video Cable, High-Flex S-Video Cables, Video Cable, High-Flex S-Video Cables, High Flex S-Video Cables

BEL7700A-500 - BELDEN 7700A HIGH-FLEX S-VIDEO COAX. 500' REEL

  • Coax- High-Flex S-Video Cable
  • Number of Coax: 2
  • AWG: 30
  • Stranding: 7x38
  • Conductor Material: TC - Tinned Copper
  • Insulation Material Trade Name: Teflon®
  • Insulation Material: FFEP - Foam Fluorinated Ethylene Propylene
  • Inner Shield Material: TC - Tinned Copper
  • Outer Jacket Material Trade Name: Flamarrest®
  • Outer Jacket Material: LS PVC - Low Smoke Polyvinyl Chloride
  • Plenum (Y/N): Y
  • Nom. Characteristic Impedance: 75 +/- 5O
  • Non-Plenum Number: 1807A
  • Applications: S-Video Cable, High-Flex S-Video Cables, Video Cable, High-Flex S-Video Cables, High Flex S-Video Cables
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number BEL7700A-500
Product Name Belden 500' 2Coax Hiflex SVHS 30G Serve
Video Standards Y/C (S-Video)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6; Twisted Pair
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details