HAVE, Inc. Belden 1810A Speaker Cable 4 Conductor 14G - Cut BEL1810A

Description
Cut Footage of 4-Conductor Belden 1810A at a great price! Only $1.16 per foot! BEL1810A - Belden 1810A 4-Conductor Speaker Cable Non-Paired- High Flex Multi-Conductor Bi-amp & Tri-amp Speaker Connections Number of Conductors: 4 AWG: 14 Stranding: 104x34 Conductor Material: BC - Bare Copper Insulation Material: PVC - Polyvinyl Chloride Outer Shield Material: Unshielded Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio Wire and Cable, High Flex Multi-Conductor for Speaker Connections, including Bi-wire speaker connections. SOLD PER FOOT. 25' Minimum please
Description
Cut Footage of 4-Conductor Belden 1810A at a great price! Only $1.16 per foot! BEL1810A - Belden 1810A 4-Conductor Speaker Cable Non-Paired- High Flex Multi-Conductor Bi-amp & Tri-amp Speaker Connections Number of Conductors: 4 AWG: 14 Stranding: 104x34 Conductor Material: BC - Bare Copper Insulation Material: PVC - Polyvinyl Chloride Outer Shield Material: Unshielded Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio Wire and Cable, High Flex Multi-Conductor for Speaker Connections, including Bi-wire speaker connections. SOLD PER FOOT. 25' Minimum please

Suppliers

Company
Product
Description
Supplier Links
Belden 1810A Speaker Cable 4 Conductor 14G - Cut - BEL1810A - HAVE, Inc.
Hudson, NY, USA
Belden 1810A Speaker Cable 4 Conductor 14G - Cut
BEL1810A
Belden 1810A Speaker Cable 4 Conductor 14G - Cut BEL1810A
Cut Footage of 4-Conductor Belden 1810A at a great price! Only $1.16 per foot! BEL1810A - Belden 1810A 4-Conductor Speaker Cable Non-Paired- High Flex Multi-Conductor Bi-amp & Tri-amp Speaker Connections Number of Conductors: 4 AWG: 14 Stranding: 104x34 Conductor Material: BC - Bare Copper Insulation Material: PVC - Polyvinyl Chloride Outer Shield Material: Unshielded Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio Wire and Cable, High Flex Multi-Conductor for Speaker Connections, including Bi-wire speaker connections. SOLD PER FOOT. 25' Minimum please

Cut Footage of 4-Conductor Belden 1810A at a great price! Only $1.16 per foot!
BEL1810A - Belden 1810A 4-Conductor Speaker Cable

  • Non-Paired- High Flex Multi-Conductor Bi-amp & Tri-amp Speaker Connections
  • Number of Conductors: 4
  • AWG: 14
  • Stranding: 104x34
  • Conductor Material: BC - Bare Copper
  • Insulation Material: PVC - Polyvinyl Chloride
  • Outer Shield Material: Unshielded
  • Outer Jacket Material: PVC - Polyvinyl Chloride
  • Plenum (Y/N): N
  • Applications: Audio Wire and Cable, High Flex Multi-Conductor for Speaker Connections, including Bi-wire speaker connections.
  • SOLD PER FOOT. 25' Minimum please
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number BEL1810A
Product Name Belden 1810A Speaker Cable 4 Conductor 14G - Cut
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details