HAVE, Inc. Belden 500' Parallel Zip SVHS Cable BEL1807A-500

Description
BEL1807A CUTS - Belden S-VIDEO cable, Parallel Zip Type Coax- High Flex RGB & SVHS Cable Number of Coax: 2 AWG: 30 Stranding: 7x38 Conductor Material: TC - Tinned Copper Insulation Material: FHDPE - Foam High Density Polyethylene Inner Shield Material: TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Plenum Number: 7700A Nom. Characteristic Impedance: 75 ohm Applications: High Flex SVHS Cables, Coax Cables, High Flex SVHS Cables
Description
BEL1807A CUTS - Belden S-VIDEO cable, Parallel Zip Type Coax- High Flex RGB & SVHS Cable Number of Coax: 2 AWG: 30 Stranding: 7x38 Conductor Material: TC - Tinned Copper Insulation Material: FHDPE - Foam High Density Polyethylene Inner Shield Material: TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Plenum Number: 7700A Nom. Characteristic Impedance: 75 ohm Applications: High Flex SVHS Cables, Coax Cables, High Flex SVHS Cables

Suppliers

Company
Product
Description
Supplier Links
Belden 500' Parallel Zip SVHS Cable - BEL1807A-500 - HAVE, Inc.
Hudson, NY, USA
Belden 500' Parallel Zip SVHS Cable
BEL1807A-500
Belden 500' Parallel Zip SVHS Cable BEL1807A-500
BEL1807A CUTS - Belden S-VIDEO cable, Parallel Zip Type Coax- High Flex RGB & SVHS Cable Number of Coax: 2 AWG: 30 Stranding: 7x38 Conductor Material: TC - Tinned Copper Insulation Material: FHDPE - Foam High Density Polyethylene Inner Shield Material: TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Plenum Number: 7700A Nom. Characteristic Impedance: 75 ohm Applications: High Flex SVHS Cables, Coax Cables, High Flex SVHS Cables

BEL1807A CUTS - Belden S-VIDEO cable, Parallel Zip Type
Coax- High Flex RGB & SVHS

  • Cable Number of Coax: 2
  • AWG: 30
  • Stranding: 7x38
  • Conductor Material: TC - Tinned Copper
  • Insulation Material: FHDPE - Foam High Density Polyethylene
  • Inner Shield Material: TC - Tinned Copper
  • Outer Jacket Material: PVC - Polyvinyl Chloride
  • Plenum (Y/N): N
  • Plenum Number: 7700A
  • Nom. Characteristic Impedance: 75 ohm
  • Applications: High Flex SVHS Cables, Coax Cables, High Flex SVHS Cables
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number BEL1807A-500
Product Name Belden 500' Parallel Zip SVHS Cable
Video Standards Y/C (S-Video)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial
Connector Type BNC
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications MIL-SPEC
View Details
DVI Cables - 1765721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Gender Male-Male
Connector Type Dvi-d
View Details