HAVE, Inc. Audio Technica M410 Cardioid Dynamic Microphone ATM410

Description
AT410 Audio Technica Artists Series AT410 Cardioid Dynamic Vocal Microphone. List Price: $169.00 This cardioid dynamic workhorse is designed for smooth, natural vocal reproduction and low noise. Equipped with a neodymium magnet for high output, and a multi-stage grille design for excellent protection against plosives, this super-durable microphone is builtto stand up to life on the road. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, maximizing isolation from other sound sources and minimizing feedback. FEATURES: Tailored for smooth, natural vocal reproduction Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Durable performance for professional applications Hi-ENERGY« neodymium magnet for improved output and transient response Excellent off-axis rejection for minimum feedback Superior anti-shock engineering for low handling noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Quiet-Flex™ stand clamp provides silent, flexible microphone positioning Corrosion-resistant contacts from gold-plated XLRM-type connector Rugged, all-metal design and construction for years of trouble-free use
Description
AT410 Audio Technica Artists Series AT410 Cardioid Dynamic Vocal Microphone. List Price: $169.00 This cardioid dynamic workhorse is designed for smooth, natural vocal reproduction and low noise. Equipped with a neodymium magnet for high output, and a multi-stage grille design for excellent protection against plosives, this super-durable microphone is builtto stand up to life on the road. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, maximizing isolation from other sound sources and minimizing feedback. FEATURES: Tailored for smooth, natural vocal reproduction Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Durable performance for professional applications Hi-ENERGY« neodymium magnet for improved output and transient response Excellent off-axis rejection for minimum feedback Superior anti-shock engineering for low handling noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Quiet-Flex™ stand clamp provides silent, flexible microphone positioning Corrosion-resistant contacts from gold-plated XLRM-type connector Rugged, all-metal design and construction for years of trouble-free use

Suppliers

Company
Product
Description
Supplier Links
Audio Technica M410 Cardioid Dynamic Microphone - ATM410 - HAVE, Inc.
Hudson, NY, USA
Audio Technica M410 Cardioid Dynamic Microphone
ATM410
Audio Technica M410 Cardioid Dynamic Microphone ATM410
AT410 Audio Technica Artists Series AT410 Cardioid Dynamic Vocal Microphone. List Price: $169.00 This cardioid dynamic workhorse is designed for smooth, natural vocal reproduction and low noise. Equipped with a neodymium magnet for high output, and a multi-stage grille design for excellent protection against plosives, this super-durable microphone is builtto stand up to life on the road. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, maximizing isolation from other sound sources and minimizing feedback. FEATURES: Tailored for smooth, natural vocal reproduction Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Durable performance for professional applications Hi-ENERGY« neodymium magnet for improved output and transient response Excellent off-axis rejection for minimum feedback Superior anti-shock engineering for low handling noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Quiet-Flex™ stand clamp provides silent, flexible microphone positioning Corrosion-resistant contacts from gold-plated XLRM-type connector Rugged, all-metal design and construction for years of trouble-free use

AT410 Audio Technica Artists Series AT410 Cardioid Dynamic Vocal Microphone.
List Price: $169.00

This cardioid dynamic workhorse is designed for smooth, natural vocal reproduction and low noise. Equipped with a neodymium magnet for high output, and a multi-stage grille design for excellent protection against plosives, this super-durable microphone is builtto stand up to life on the road. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, maximizing isolation from other sound sources and minimizing feedback.
FEATURES:

  • Tailored for smooth, natural vocal reproduction
  • Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source
  • Durable performance for professional applications
  • Hi-ENERGY« neodymium magnet for improved output and transient response
  • Excellent off-axis rejection for minimum feedback
  • Superior anti-shock engineering for low handling noise
  • Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity
  • Quiet-Flex™ stand clamp provides silent, flexible microphone positioning
  • Corrosion-resistant contacts from gold-plated XLRM-type connector
  • Rugged, all-metal design and construction for years of trouble-free use
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number ATM410
Product Name Audio Technica M410 Cardioid Dynamic Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details