HAVE, Inc. Amphenol TRS Male Cable End Right Angle AMPACPSRN

Description
AMPACPSRN - Amphenol TRS Stereo 1/4" Phone Connector, Male - RIGHT ANGLE. Satin/Nickel Tip Amphenol makes very high quality connectors period. We are featuring these great â•" male right angle phone connectors as total quality, economical alternatives. Give'em a try! They LOOK great too! Die cast satin metal construction 6.35MM JACK PLUG, 3P, 90DEG Color: Nickel Current rating:10A Insulation Resistance: 2000MR Poles, No. of: 3 RoHS Compliant: Yes
Description
AMPACPSRN - Amphenol TRS Stereo 1/4" Phone Connector, Male - RIGHT ANGLE. Satin/Nickel Tip Amphenol makes very high quality connectors period. We are featuring these great â•" male right angle phone connectors as total quality, economical alternatives. Give'em a try! They LOOK great too! Die cast satin metal construction 6.35MM JACK PLUG, 3P, 90DEG Color: Nickel Current rating:10A Insulation Resistance: 2000MR Poles, No. of: 3 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Amphenol TRS Male Cable End Right Angle - AMPACPSRN - HAVE, Inc.
Hudson, NY, USA
Amphenol TRS Male Cable End Right Angle
AMPACPSRN
Amphenol TRS Male Cable End Right Angle AMPACPSRN
AMPACPSRN - Amphenol TRS Stereo 1/4" Phone Connector, Male - RIGHT ANGLE. Satin/Nickel Tip Amphenol makes very high quality connectors period. We are featuring these great â•" male right angle phone connectors as total quality, economical alternatives. Give'em a try! They LOOK great too! Die cast satin metal construction 6.35MM JACK PLUG, 3P, 90DEG Color: Nickel Current rating:10A Insulation Resistance: 2000MR Poles, No. of: 3 RoHS Compliant: Yes

AMPACPSRN - Amphenol TRS Stereo 1/4" Phone Connector, Male - RIGHT ANGLE. Satin/Nickel Tip
Amphenol makes very high quality connectors period. We are featuring these great â•" male right angle phone connectors as total quality, economical alternatives. Give'em a try! They LOOK great too!

  • Die cast satin metal construction
  • 6.35MM JACK PLUG, 3P, 90DEG
  • Color: Nickel
  • Current rating:10A
  • Insulation Resistance: 2000MR
  • Poles, No. of: 3
  • RoHS Compliant: Yes
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number AMPACPSRN
Product Name Amphenol TRS Male Cable End Right Angle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers